EN
  • EN
  • DE

M2S010-VFG400

Part No M2S010-VFG400
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 166MHZ 400VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 10K Logic Modules 166MHz 400-VFBGA (17x17)
Manufacturer Microchip Technology
Series SmartFusion®2
Package Tray
Core Processor ARM® Cortex®-M3
Speed 166MHz
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Peripherals DDR, PCIe, SERDES
Number of I/O 195
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 400-LFBGA
Case / Package 400-VFBGA (17x17)
Family Name M2S010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1219, M2S010-VFG400-ND
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880610-M2S010-VFG400
Ultra Librarian 3D Model Ultra Librarian M2S010-VFG400 CAD Model

Description

The M2S010-VFG400 is a cutting-edge FPGA (Field-Programmable Gate Array) product from Microchip Technology, known for its high performance and reliability in a wide range of electronic applications. This versatile integrated circuit is part of the SmartFusion2 SoC FPGA family, which combines the benefits of programmable logic with the power of a microcontroller and the capabilities of a digital signal processor, all in one chip.

At the heart of the M2S010-VFG400 lies a robust ARM Cortex-M3 processor, which runs at speeds of up to 166MHz, providing a powerful computing core for embedded applications. This processor is complemented by 10K logic elements (LEs), which offer the flexibility to implement complex digital circuits and custom hardware algorithms. The device also includes 4Mbit of embedded non-volatile memory and 256Kbit of embedded SRAM, ensuring ample space for code and data storage.

The M2S010-VFG400 is housed in a compact 400-pin Fine Pitch Grid Array (VFG400) package, which enables a high level of connectivity while maintaining a small footprint. This makes it an ideal choice for space-constrained applications such as industrial control, automotive systems, and communication infrastructure.

Security is a paramount concern in today's connected world, and the M2S010-VFG400 addresses this with its advanced security features. The device includes secure hardware accelerators for AES, SHA, and ECC cryptographic algorithms, as well as a random number generator. These features are essential for secure data transmission, encryption, and authentication tasks.

For designers and engineers looking to develop applications requiring a mix of processing power, programmable logic, and security, the M2S010-VFG400 from Microchip Technology is an excellent choice. Its combination of a powerful ARM core, programmable logic elements, and advanced security features make it a versatile and secure platform for a multitude of electronic designs.

You May Also Be Interested in

Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $2.4359
Broadcom Limited
DOCSIS 3.0 EMTA / System On Chip (SOC) IC *
Lowest to $15.9263
Broadcom Limited
DOCSIS 3.0 DATA MODEM / System On Chip (SOC) IC *
Lowest to $14.1291
Cirrus Logic Inc.
AUDIO DECODER SOC / System On Chip (SOC) IC *
Need more? Email Us
Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Lowest to $1,057.3944
Renesas Electronics America
SOC / CAR INFORMATION SYSTEM / System On Chip (SOC) IC *
Lowest to $6.5373
Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Need more? Email Us
Broadcom Limited
DOCSIS 2.0 GATEWAY SOC / System On Chip (SOC) IC *
Lowest to $18.9455
Broadcom Limited
DOCSIS 3.0 DATA GATEWAY / System On Chip (SOC) IC *
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9339 $73.8678
4+ $30.3047 $121.2188
6+ $29.3577 $176.1462
9+ $28.4107 $255.6963
11+ $27.4636 $302.0996
15+ $24.6225 $369.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess