EN
  • EN
  • DE

M2S025-VFG256

Part No M2S025-VFG256
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 166MHZ 256FBGA / ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 25K Logic Modules 166MHz 256-FPBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Manufacturer Microchip Technology
Packaging Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 256KB
RAM Size 64KB
Peripherals DDR, PCIe, SERDES
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Speed 166MHz
Primary Attributes FPGA - 25K Logic Modules
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Number of I/O 138
Base Product Number M2S025
RoHS Status RoHS Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 119
Win Source Part Number 1323315-M2S025-VFG256
Ultra Librarian 3D Model Ultra Librarian M2S025-VFG256 CAD Model

Description

Product Overview: M2S025-VFG256 from Microchip Technology

The M2S025-VFG256 is a versatile and powerful FPGA (Field Programmable Gate Array) product from Microchip Technology, formerly known as Microsemi. It is part of the SmartFusion2 SoC FPGA family that combines a rich feature set with high levels of security and reliability. This device is designed to meet the needs of critical applications in industrial, military, aerospace, and communications sectors.

The M2S025-VFG256 integrates a wealth of components and technologies. At its core, it features a second-generation flash-based FPGA fabric that provides a perfect blend of flexibility and performance. Alongside the FPGA, there is an ARM Cortex-M3 processor which runs at speeds up to 166 MHz, offering a robust 32-bit processing unit for embedded applications.

Security is a cornerstone of the M2S025-VFG256, which includes a range of features to protect against intellectual property theft, cloning, and other threats. These features include secure boot, an on-chip physically unclonable function (PUF), and 256-bit AES encryption with a SHA-256 hash algorithm. This makes the device an ideal choice for applications where data security and integrity are paramount.

The FPGA is housed in a VFG256 package, which is a fine-pitch grid array offering a compact footprint while still providing a high number of I/O options for interfacing with other components. With its 256 pins, designers can easily integrate the M2S025-VFG256 into their systems without sacrificing connectivity.

Additionally, the M2S025-VFG256 supports a wide range of I/O standards, which, along with its programmable logic cells, DSP blocks, and memory controllers, provides the flexibility needed to tackle complex digital designs. The device also benefits from Microchip's comprehensive development ecosystem, which includes software tools, IP cores, and reference designs to accelerate the development process.

In summary, the M2S025-VFG256 from Microchip Technology is a highly secure, reliable, and flexible solution for anyone looking to incorporate FPGA technology into their design. Its combination of an ARM processor, advanced security features, and a compact package makes it an excellent choice for a wide array of applications.

You May Also Be Interested in

Broadcom Limited
IC SOC OLT PON MAC
Need more? Email Us
Intel
IC SOC CORTEX-A9 1.5GHZ 780FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Need more? Email Us
Broadcom Limited
DOCSIS 2.0 VOCM SOC / System On Chip (SOC) IC *
Lowest to $2.4359
Renesas Electronics America
SOC / CAR INFORMATION SYSTEM / System On Chip (SOC) IC *
Lowest to $6.5373
Micrel
CENTAUR MULTI-PORT GATEWAY
Lowest to $5.9540
Broadcom Limited
LYNX - 100MHZ / System On Chip (SOC) IC *
Lowest to $8.1612
Broadcom Limited
MODULE DATA MODEM
Lowest to $30.2541
Broadcom Limited
DOCSIS 3.0 STB FRONT END I-TEMP / System On Chip (SOC) IC *
Need more? Email Us
Broadcom Limited
LYNX / System On Chip (SOC) IC *
Lowest to $11.1566

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess