EN
  • EN
  • DE

LM2904AWYPT

Part No LM2904AWYPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TSSOP / General Purpose Amplifier 2 Circuit Single-Ended 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Single-Ended
Slew Rate 0.6V/µs
Gain Bandwidth Product 1.1 MHz
Current - Input Bias 20 nA
Voltage - Input Offset 1 mV
Current - Supply 700µA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number LM2904
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-18716-6,497-18716-1,497-18716-2,LM2904AWYPT-ND
Standard Package 4,000
Win Source Part Number 1321616-LM2904AWYPT
Ultra Librarian 3D Model Ultra Librarian LM2904AWYPT CAD Model

Description

STMicroelectronics LM2904AWYPT Dual Operational Amplifier

The LM2904AWYPT from STMicroelectronics is a high-performance, dual operational amplifier (op-amp) that is designed to offer a perfect balance of features suitable for a wide range of applications. This versatile component is part of the LMx904 series, known for its reliability and efficiency in processing analog signals.

Key Features

  • Wide Supply Range: The LM2904AWYPT operates on a supply voltage range from 3V to 30V for single supplies or ±1.5V to ±15V for dual supplies, making it adaptable to various circuit designs and power configurations.
  • Low Power Consumption: It is designed for low-power consumption, which is crucial for battery-powered devices and energy-sensitive applications.
  • Large Output Voltage Swing: The output can swing close to the supply rails, which maximizes the dynamic range in battery-operated circuits.
  • Input Common-Mode Voltage Range: Includes the ground level, which is particularly useful in single-supply operations.
  • Internally Compensated: The op-amp is internally frequency compensated, which simplifies its usage by eliminating the need for external components for stability.

Applications

The LM2904AWYPT is highly versatile and can be used in a multitude of applications, including:

  • Transducer amplifiers
  • DC gain blocks
  • All the conventional op-amp circuits
  • Battery-powered devices
  • Power supplies

Package and Quality

STMicroelectronics packages the LM2904AWYPT in a compact TSSOP-8 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. The product is designed with the high-quality standards and robustness that STMicroelectronics is known for, ensuring reliable performance even in harsh conditions.

With its combination of features, the LM2904AWYPT is an excellent choice for designers looking for a dual operational amplifier that offers both flexibility and efficiency. Whether it's for consumer electronics, automotive, or industrial applications, this op-amp is engineered to meet the demands of modern circuit designs.

You May Also Be Interested in

Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3289 $59.2020
430+ $0.2700 $116.1000
665+ $0.2615 $173.8975
915+ $0.2531 $231.5865
1,185+ $0.2446 $289.8510
1,580+ $0.2194 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess