EN
  • EN
  • DE

M5310/16-B34B

Part No M5310/16-B34B
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074180-M5310/16-B34B
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5310/16-B34B CAD Model

Description

The Microchip Technology M5310/16-B34B is a cutting-edge integrated circuit that offers a robust and versatile solution for a wide range of electronic applications. This product is designed to provide high performance and reliability, making it an ideal choice for professionals looking to integrate advanced technology into their projects.

Key Features

  • High Precision: The M5310/16-B34B is engineered for precise operations, ensuring accuracy and consistency in performance.
  • Low Power Consumption: This device is optimized for energy efficiency, which makes it suitable for battery-powered applications and helps to extend the life of your product.
  • Durability: Built with high-quality materials, the M5310/16-B34B is designed to withstand challenging conditions and provide a long operational lifespan.
  • Easy Integration: The compact form factor and standard pinout of the M5310/16-B34B make it easy to integrate into existing designs without significant modifications.

Applications

The versatility of the M5310/16-B34B allows it to be used in a variety of applications, including:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The M5310/16-B34B boasts a range of technical specifications that highlight its performance capabilities:

  • Manufacturer: Microchip Technology
  • Product Category: Integrated Circuit
  • RoHS: Compliant
  • Mounting Style: Through Hole/Surface Mount
  • Package/Case: Standard packaging

For detailed specifications and data sheets, customers are encouraged to visit the Microchip Technology official website or contact their sales representatives. With the M5310/16-B34B, Microchip Technology continues to demonstrate its commitment to providing innovative, high-quality solutions for the electronics industry.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess