The M55310/16-B44A48M00000 is a high-performance, precision oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to meet the stringent requirements of critical communication systems, this oscillator offers a reliable frequency source for a wide range of applications including aerospace, defense, and telecommunications.
Featuring a standard MIL-PRF-55310 specification, this oscillator is engineered for environments where stability and durability are paramount. The product is characterized by its low phase noise and high vibration resistance, making it an ideal choice for applications that operate under extreme conditions or require high-precision timing.
The M55310/16-B44A48M00000 operates at a frequency of 48 MHz, providing a stable time base with a low aging rate. This ensures long-term reliability and performance consistency over the lifespan of the product. The oscillator's compact package is designed for easy integration into a wide variety of electronic systems without compromising on space or weight.
Microchip Technology's commitment to quality is evident in the rigorous testing and certification process that each oscillator undergoes. The M55310/16-B44A48M00000 is no exception, having been subjected to and passed a series of environmental and mechanical stress tests to ensure it meets the highest standards of reliability and performance.
In summary, the M55310/16-B44A48M00000 from Microchip Technology is a robust, high-quality oscillator that provides precise frequency control for demanding applications. Its military-grade specifications, low phase noise, and high stability make it an indispensable component for systems that cannot afford timing inaccuracies or failures. With Microchip's reputation for excellence, customers can be confident in the oscillator's performance and longevity.