EN
  • EN
  • DE

MCP101-315DI/TO

Part No MCP101-315DI/TO
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TO92-3 / Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Package Bag
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.075V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number MCP101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP101-315DI/TO-NDR
Standard Package 1,000
Win Source Part Number 992686-MCP101-315DI/TO
Ultra Librarian 3D Model Ultra Librarian MCP101-315DI/TO CAD Model

Description

Microchip Technology's MCP101-315DI/TO Microcontroller Supervisor IC

The MCP101-315DI/TO is a high-quality microcontroller supervisor circuit developed by Microchip Technology, designed to keep your microcontroller system's power supply under strict surveillance. This compact and efficient device is a crucial component for systems where reliable operation is paramount, especially when operating under variable voltage conditions.

Key Features

  • Voltage Monitoring: The MCP101-315DI/TO provides a precise voltage monitoring solution, ensuring that your system operates within the safe voltage thresholds. It is tailored to maintain a watchful eye on the power supply, preventing any damage that could arise from voltage anomalies.
  • Power-On Reset Generator: This device includes an integrated power-on reset generator which guarantees that the microcontroller resets into a known state upon power up. This feature is crucial for avoiding unpredictable behavior at startup and ensuring a smooth system initialization.
  • Low Power Consumption: Designed for energy-sensitive applications, the MCP101-315DI/TO boasts a low power consumption profile, making it an ideal choice for battery-operated devices or systems where power efficiency is a necessity.
  • Compact TO-92 Package: Encased in a small TO-92 package, the MCP101-315DI/TO is not only space-efficient but also easy to integrate into various designs without requiring significant PCB real estate.
  • Holding Voltage: This supervisor IC has a nominal holding voltage of 3.15V, providing a stable reference for systems that require a consistent operational voltage.

Applications

The MCP101-315DI/TO is versatile and can be used in a wide array of applications including:

  • Embedded systems
  • Portable electronics
  • Automotive systems
  • Industrial controls
  • Medical devices

Reliability and Quality Assurance

Microchip Technology is renowned for its commitment to quality and reliability, and the MCP101-315DI/TO is no exception. It is built to meet the stringent requirements of high-reliability environments, ensuring that your systems continue to operate flawlessly under varying conditions. With this supervisor IC, designers can safeguard their systems against unforeseen power supply issues, thereby enhancing overall system stability and performance.

Whether you are developing a new project or upgrading an existing system, the MCP101-315DI/TO from Microchip Technology provides the peace of mind that comes with a secure and reliable power management solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess