EN
  • EN
  • DE

MCP111T-300E

Part No MCP111T-300E
Manufacturer Microchip Technology
Description Micropower Voltage Detector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1220883-MCP111T-300E
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP111T-300E CAD Model

Description

Microchip Technology's MCP111T-300E Voltage Supervisor

The MCP111T-300E is a compact, highly reliable voltage supervisor device designed by Microchip Technology to ensure proper system reset during power-up, power-down, or brown-out conditions. This device is an essential component for microcontroller-based systems, where it helps to safeguard the system integrity by managing the power supply variations that are common in electronic applications.

Key Features

  • Precision Voltage Monitoring: The MCP111T-300E offers precise monitoring of voltage levels with a preset trigger threshold of 3.00V, which is ideal for 3.3V systems. This ensures that the system only operates in the voltage range where it functions correctly.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal power, making it an excellent choice for battery-operated systems.
  • Compact SOT-23 Packaging: The small footprint of the SOT-23 package allows for integration into space-constrained designs without compromising on performance.
  • Extended Temperature Range: The MCP111T-300E is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability in a variety of harsh environments.
  • Open-Drain Output: The open-drain output configuration allows for the flexibility to connect to a variety of logic levels, and it can be used to pull down the reset line of a microcontroller.
  • Fast Response Time: With a quick response to voltage changes, the MCP111T-300E can promptly initiate a system reset, minimizing the risk of system failure or data corruption.

Applications

The MCP111T-300E is versatile and can be used in a wide range of applications, including:

  • Portable Devices
  • Embedded Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Devices
  • IoT Devices

With its precise voltage monitoring and low-power operation, the MCP111T-300E from Microchip Technology is an essential component for maintaining system stability and preventing data loss in electronic systems. Its robust design and flexibility make it suitable for a broad spectrum of applications where voltage supervision is critical.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3869 $58.0350
365+ $0.3176 $115.9240
565+ $0.3084 $174.2460
780+ $0.2980 $232.4400
1,005+ $0.2876 $289.0380
1,340+ $0.2587 $346.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess