EN
  • EN
  • DE

MCP120-475I/SN

Part No MCP120-475I/SN
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884057-MCP120-475I/SN
Ultra Librarian 3D Model Ultra Librarian MCP120-475I/SN CAD Model

Description

The MCP120-475I/SN is a highly reliable voltage supervisory device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact component is crucial for monitoring the voltage levels in microcontroller-based systems, ensuring that the system operates within safe voltage thresholds. The MCP120-475I/SN is an essential element for applications that require consistent and precise voltage supervision to protect sensitive electronic circuits.

Key Features:

  • Voltage Threshold: The MCP120-475I/SN has a preset threshold voltage of 4.75V, which is ideal for 5V systems. It ensures that the system does not operate under conditions that could lead to unpredictable behavior or damage.
  • Temperature Range: This device is characterized for operation over an industrial temperature range of -40°C to +85°C, making it suitable for a wide variety of challenging environments.
  • Package: It comes in a space-saving 3-pin SOT-23 package, which is beneficial for compact PCB layouts and systems where space is at a premium.
  • Reset Timeout: It features a 350 ms (minimum) reset timeout delay, providing sufficient time for the system to stabilize before it resumes operation after a voltage drop.
  • Supply Voltage Range: The MCP120 can handle a supply voltage range from 1.0V to 5.5V, offering flexibility for different power supply designs.
  • Output Type: The device has an active-low, open-drain output, which allows for simple interfacing with microcontrollers and other logic systems.
  • Accuracy: The voltage threshold accuracy is ±125 mV at room temperature, ensuring precise monitoring and control of the system voltage.

The MCP120-475I/SN voltage supervisor is an indispensable component for system designers who need a reliable and precise voltage monitoring solution. Its robust feature set makes it an excellent choice for a multitude of applications, including consumer electronics, automotive systems, and industrial controls. By integrating the MCP120-475I/SN into your design, you can enhance system reliability, prevent data corruption, and extend the longevity of your electronic products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2084 $64.8756
20+ $5.9148 $118.2960
31+ $5.7300 $177.6300
42+ $5.5452 $232.8984
54+ $5.3604 $289.4616
73+ $4.8060 $350.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess