EN
  • EN
  • DE

UCC25630-3DDBR

Part No UCC25630-3DDBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UCC25630-3DDBR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Half-Bridge Regulator Positive, Isolation Capable Output - - DC-DC Controller IC 14-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 11.25V ~ 26V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width), 14 Leads
Case / Package 14-SOIC
Family Name UCC25630
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48222-1, 296-48222-2, 296-48222-6, UCC25630-3DDBR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901702-UCC25630-3DDBR
Ultra Librarian 3D Model Ultra Librarian UCC25630-3DDBR CAD Model

Description

The UCC25630-3DDBR is a state-of-the-art, highly integrated LLC resonant controller designed by Texas Instruments (TI) for high-efficiency, high-density power conversion in various applications. This advanced controller is specifically tailored for use in resonant topologies, such as Series Resonant Converters (SRC) and Parallel Resonant Converters (PRC), and is well-suited for applications in server power supplies, telecom rectifiers, flat-panel display supplies, and industrial power systems.

Key Features:

  • Advanced Control: The UCC25630-3DDBR employs a range of control methods, including frequency modulation (FM) for improved light-load efficiency and burst mode operation, which ensures reduced power consumption during standby or no-load conditions.
  • High Efficiency: By utilizing zero-voltage switching (ZVS), this controller minimizes switching losses, thereby enhancing overall system efficiency, especially at higher switching frequencies.
  • Robust Protection: The device includes a comprehensive suite of protection features, such as overcurrent, overvoltage, and overtemperature protections, which help to safeguard the power supply and the end application from various fault conditions.
  • Integrated Drivers: With built-in high-side and low-side gate drivers, the UCC25630-3DDBR simplifies the design and reduces external component count, contributing to a more compact and reliable power supply design.
  • Flexible Operation: The controller supports a wide range of switching frequencies and is compatible with a variety of transformer designs, making it a versatile choice for designers.

Applications:

  • Server and Telecom Power Supplies
  • Flat-Panel Display Supplies
  • Industrial Power Systems
  • LED Lighting

With the UCC25630-3DDBR, Texas Instruments continues its tradition of innovation in power management technology, offering a solution that combines performance, efficiency, and reliability. The integration of advanced features in a compact package makes this controller an excellent choice for next-generation power systems that demand high efficiency and density.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Infineon Technologies
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4657 $51.2270
265+ $0.3821 $101.2565
410+ $0.3702 $151.7820
560+ $0.3583 $200.6480
725+ $0.3463 $251.0675
970+ $0.3105 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,042 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess