EN
  • EN
  • DE

MCP120-485DI/TO

Part No MCP120-485DI/TO
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.725V 1 Active Low/Open Drain Automotive 3-Pin TO-92 Bag / IC SUPERVISOR 4.85V LOW TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Bulk
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.725V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 788263-MCP120-485DI/TO
Popularity Medium
Supply and Demand Status Limited
Family Name MCP120
Introduction Date January 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP120-485DI/TO CAD Model

Description

The MCP120-485DI/TO is a highly efficient voltage supervisory device produced by Microchip Technology, designed to keep your microcontroller applications secure against unpredictable voltage fluctuations. This compact component is an essential part of any system that requires reliable operation under various power conditions, ensuring that your electronics continue to function optimally.

Key Features

  • Voltage Threshold: The device comes with a preset trigger threshold voltage of 4.85V, which is ideal for 5V systems, providing a precise reference to monitor the power supply.
  • Reset Timeout: It offers a 280 ms minimum reset timeout delay, which allows the system to recover and stabilize before resuming operation after a voltage dip.
  • Output Type: The open-drain output of the MCP120-485DI/TO ensures easy integration with a variety of microcontroller circuits, offering flexibility in system design.
  • Temperature Range: This device is operable over an industrial temperature range from -40°C to +85°C, making it suitable for harsh operating environments.
  • Package: Housed in a TO-92-3 package, the MCP120-485DI/TO is designed for through-hole mounting, which is beneficial for prototyping and applications with space constraints.

Applications

The MCP120-485DI/TO is versatile and can be used in a wide array of applications. It is particularly useful in:

  • Microcontroller systems
  • Portable electronics
  • Industrial controls
  • Automotive systems
  • Medical devices

Advantages

By integrating the MCP120-485DI/TO into your design, you benefit from:

  • Enhanced system reliability due to effective voltage monitoring and control.
  • Reduced risk of data corruption with the built-in reset feature during power instability.
  • Increased longevity of components through protection against excessive voltage conditions.

With its robust design and precise voltage monitoring capabilities, the MCP120-485DI/TO from Microchip Technology is an excellent choice for ensuring the stability and reliability of your electronic applications.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7867 $59.0025
180+ $0.6456 $116.2080
280+ $0.6253 $175.0840
385+ $0.6052 $233.0020
495+ $0.5850 $289.5750
665+ $0.5245 $348.7925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 495 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess