EN
  • EN
  • DE

MCP130-315DI/TO

Part No MCP130-315DI/TO
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3.15V LOW TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number MCP130
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 719403-MCP130-315DI/TO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP130-315DI/TO CAD Model

Description

Microchip Technology's MCP130-315DI/TO Voltage Supervisor

The MCP130-315DI/TO is a highly reliable voltage supervisory device designed and manufactured by Microchip Technology. This compact component is essential for systems that require precise monitoring of their supply voltage. It ensures that microcontrollers, microprocessors, and other digital systems operate within their proper voltage thresholds, thereby safeguarding them from unpredictable conditions such as power surges or brownouts.

The MCP130-315DI/TO is particularly notable for its 3.15V threshold voltage, which is a common requirement for many digital circuits. This threshold is the voltage level at which the device will assert a reset signal, effectively resetting the system to prevent malfunction due to an unexpected drop in the power supply. The reset signal is maintained until the supply voltage returns to a safe level, ensuring that the system has adequate power to operate correctly before resuming normal operation.

This voltage supervisor comes in a TO-92 package, which is widely used and favored for its ease of integration into various circuit designs. The three-pin configuration of the package makes it simple to install and connect to existing systems. Additionally, the MCP130-315DI/TO boasts an impressive operating temperature range, from -40°C to +85°C, making it suitable for use in harsh environments and extending its application range to industrial and automotive systems.

The MCP130-315DI/TO also features a built-in active-low reset output. This output can be directly connected to the reset pin of supported microcontrollers, providing a direct and efficient method of system reset without the need for additional components. Furthermore, the device has a low supply current requirement, which is beneficial for power-sensitive applications.

Overall, the MCP130-315DI/TO voltage supervisor is an indispensable component for designers looking to enhance the reliability and stability of their electronic systems. Its precise voltage monitoring capabilities, combined with the ease of integration and robust performance, make it an excellent choice for a wide range of applications, from consumer electronics to automotive and industrial control systems.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess