EN
  • EN
  • DE

MCP130T-300

Part No MCP130T-300
Manufacturer Microchip Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOT-23
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 725105-MCP130T-300
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP130T-300 CAD Model

Description

Microchip Technology's MCP130T-300 Supervisory Circuit

The MCP130T-300 is a highly reliable voltage supervisory device designed by Microchip Technology, tailored to maintain system integrity by monitoring the supply voltage level. This precision voltage detector is an essential component for applications that require an effective power-on reset control or a low-voltage monitoring system.

Key Features

  • Voltage Threshold: The device has a preset trigger threshold voltage of 3.00V, which is ideal for systems operating around this voltage level, ensuring that the device will assert a reset signal whenever the monitored voltage drops below this precise value.
  • Reset Timeout: It offers a significant 350 ms (minimum) reset timeout period, which provides ample time for the power supply to stabilize before allowing the processor to resume operation.
  • Operating Voltage Range: The MCP130T-300 operates over a wide voltage range from 1.0V to 5.5V, making it versatile for various low voltage applications.
  • Low Supply Current: With a low supply current of 5 µA (typical), the device is an excellent choice for power-sensitive applications.
  • Temperature Stability: The built-in temperature compensation ensures reliable operation over the temperature range of -40°C to +125°C.
  • Output Configuration: It provides an active-low, open-drain reset output, which is compatible with most microcontrollers and can be easily interfaced with other digital systems.
  • Packaging: This supervisory circuit is available in a 3-pin TO-92 package, which is suitable for through-hole mounting, facilitating easy integration into a wide array of designs.

Applications

The MCP130T-300 is particularly suitable for applications that require a robust and reliable system reset function. It is commonly used in:

  • Microcontroller systems
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial controllers
  • Automotive systems

Microchip Technology's MCP130T-300 supervisory circuit is an excellent choice for designers looking for a simple, yet effective, solution to protect their digital systems from the dangers of undervoltage conditions. Its precision voltage monitoring and low power consumption make it an indispensable component in maintaining system reliability and performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess