EN
  • EN
  • DE
  • IT

MCP130T-300I/TT

Part No MCP130T-300I/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 2.925V 1 Active Low/Open Drain Automotive 3-Pin SOT-23 T/R / IC SUPERVISOR 3.00V LOW SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.925V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023041-MCP130T-300I/TT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP130
Introduction Date January 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP130T-300I/TT CAD Model

Description

Microchip Technology MCP130T-300I/TT Voltage Supervisor

The MCP130T-300I/TT is a highly reliable voltage supervisory device designed by Microchip Technology to ensure stable operation in electronic systems. This compact and efficient component is essential for monitoring the power supply voltage levels and providing a reset signal to microcontrollers and other digital systems when necessary. Its purpose is to protect these systems from unpredictable voltage fluctuations that can lead to malfunctions or damage.

Key Features:

  • Voltage Threshold: The device has a preset threshold voltage of 3.00V, which is ideal for 3.3V systems. When the supply voltage drops below this threshold, the MCP130T-300I/TT triggers a reset signal to help prevent system errors.
  • Reset Timeout: It offers a significant delay of 350 ms (minimum) for the reset signal, ensuring that the system has ample time to stabilize before resuming operation.
  • Operating Temperature: The device is designed to function reliably over an industrial temperature range of -40°C to +85°C, making it suitable for a wide variety of applications in harsh environments.
  • Package: It comes in a small 3-pin SOT-23 package, which is ideal for space-constrained applications.
  • Supply Voltage Range: The MCP130T-300I/TT operates with a supply voltage range from 1.0V to 5.5V, accommodating various system designs and ensuring versatility across different applications.
  • Low Power Consumption: With a quiescent current of just 5 µA, this device is an excellent choice for power-sensitive applications, contributing to overall energy efficiency.

Applications:

The MCP130T-300I/TT is suitable for a wide range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Portable and battery-operated devices
  • Industrial equipment
  • Automotive systems

With its precision voltage monitoring and robust design, the MCP130T-300I/TT is a crucial component for system reliability and protection. Its ability to provide a stable reset signal ensures that your electronic systems can recover from power disturbances, contributing to the overall longevity and dependability of your products.

You May Also Be Interested in

Maxim Integrated
IC MPU/RESET CIRC 1.575V SC70-4
Lowest to $5.9991
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $2.6077
Maxim Integrated
MAX6804 4-PIN, LOW-POWER MICROPR
Lowest to $34.2270
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
Lowest to $0.8316
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 20QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $1.9148
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $3.4845
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess