EN
  • EN
  • DE

MCP1321T-20LI/OT

Part No MCP1321T-20LI/OT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1074694-MCP1321T-20LI/OT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP1321T-20LI/OT CAD Model

Description

Microchip MCP1321T-20LI/OT: A High-Performance Voltage Supervisor

The Microchip MCP1321T-20LI/OT is a compact, highly reliable voltage supervisor designed to maintain system integrity through monitoring voltage levels. This device is a part of Microchip's extensive range of power management solutions, tailored for applications that require precise voltage monitoring to safeguard system operation.

Key Features:

  • Voltage Supervision: With a nominal threshold voltage of 2.0V, the MCP1321T-20LI/OT ensures that your system operates within safe voltage levels, initiating a reset signal when the monitored voltage drops below the threshold.
  • Low Supply Current: This device is optimized for low-power applications, featuring a low supply current draw which helps in extending battery life in portable devices.
  • High Accuracy: The MCP1321T-20LI/OT offers high threshold accuracy, which is crucial for systems that operate on tight voltage margins.
  • Compact SOT-23 Packaging: The small footprint of the SOT-23 package makes it an ideal choice for space-constrained applications, without compromising on performance.
  • Extended Temperature Range: This voltage supervisor is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications:

Due to its versatility and robustness, the MCP1321T-20LI/OT is ideal for a wide array of applications, including:

  • Portable Electronic Devices
  • Microcontroller Systems
  • Industrial Equipment
  • Automotive Systems
  • Medical Devices
  • Networking Equipment

Part Number Explanation:

The part number MCP1321T-20LI/OT provides specific information about the device:

  • MCP indicates the product is from Microchip's family of voltage supervisors.
  • 1321 denotes the specific device series and functionality.
  • T represents the tape and reel packaging option for automated assembly.
  • 20 refers to the 2.0V threshold voltage.
  • L signifies the industrial temperature range.
  • I indicates the standard grade.
  • /OT identifies the package type, which in this case, is the 5-pin SOT-23.

With its precision voltage monitoring and low power consumption, the Microchip MCP1321T-20LI/OT is an essential component for ensuring the reliability and efficiency of modern electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess