EN
  • EN
  • DE

MCP1603BT-180I/OS

Part No MCP1603BT-180I/OS
Manufacturer Microchip Technology
Description 2.0 MHz, 500 mA Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1220918-MCP1603BT-180I/OS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1603BT-180I/OS CAD Model

Description

Microchip Technology MCP1603BT-180I/OS

The MCP1603BT-180I/OS is a high-performance, integrated DC-DC buck (step-down) voltage regulator designed and manufactured by Microchip Technology. This compact and efficient component is ideal for a wide range of applications, particularly where space is at a premium and energy efficiency is a priority. It is well-suited for portable devices, consumer electronics, and industrial systems that require a stable and reliable power supply.

With an input voltage range of 2.0V to 28V, the MCP1603BT-180I/OS provides great flexibility in terms of power source compatibility. It delivers a fixed output voltage of 1.8V, which is a common requirement for many modern digital circuits and microcontrollers, ensuring compatibility with a variety of devices that require this specific voltage level for operation.

The MCP1603BT-180I/OS features a high switching frequency of up to 1.6 MHz, which allows for the use of smaller external components, such as inductors and capacitors, thus saving space on the PCB and reducing the overall solution size. This high frequency also translates to faster transient response and improved regulation performance.

One of the key advantages of this regulator is its high efficiency, which can minimize power loss and heat generation, thereby extending battery life in portable applications and reducing the need for complex thermal management solutions. Additionally, it includes thermal shutdown protection and current limit features to safeguard the device and the system it powers from damage due to overheating or overcurrent conditions.

The MCP1603BT-180I/OS comes in a thermally efficient 10-MSOP (Micro Small Outline Package) that is RoHS compliant, ensuring it meets the latest environmental standards for electronic components. Its extended temperature range of -40°C to +85°C guarantees stable operation across a wide range of environmental conditions, making it a robust choice for outdoor or variable climate applications.

Overall, the MCP1603BT-180I/OS from Microchip Technology is a reliable and efficient solution for designers looking to optimize their power management systems with a high-quality voltage regulator that combines performance with practicality.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6443 $65.7720
90+ $1.3492 $121.4280
135+ $1.3070 $176.4450
185+ $1.2649 $234.0065
240+ $1.2227 $293.4480
320+ $1.0962 $350.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess