EN
  • EN
  • DE

MCP1612T-ADJI/MF

Part No MCP1612T-ADJI/MF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 8-VDFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name MCP1612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1612T-ADJI/MF-ND, MCP1612T-ADJI/MFCT, MCP1612T-ADJI/MFDKR, MCP1612T-ADJI/MFTR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884075-MCP1612T-ADJI/MF
Ultra Librarian 3D Model Ultra Librarian MCP1612T-ADJI/MF CAD Model

Description

Microchip Technology's MCP1612T-ADJI/MF DC-DC Converter

The MCP1612T-ADJI/MF is a high-performance, adjustable output step-down (buck) DC-DC converter from the reputable Microchip Technology. This efficient power management integrated circuit is designed to deliver a continuous output current of up to 2A, with an input voltage range of 2.7V to 5.5V, making it an ideal choice for a wide range of battery-powered and portable applications.

With its adjustable output voltage range from 0.8V to V<sub>IN, the MCP1612T-ADJI/MF provides the flexibility needed to power various devices requiring different voltage levels. This feature, combined with a high switching frequency of up to 4MHz, allows for the use of smaller external components, reducing the overall solution footprint and saving valuable board space.

The MCP1612T-ADJI/MF boasts an impressive array of features designed to enhance system performance and reliability. These include over-temperature protection, under-voltage lockout, and over-current limiting, which safeguard the device and the system it powers from adverse conditions. Additionally, the device offers a shutdown mode that reduces the quiescent current to a mere 0.1µA, significantly extending battery life in portable applications.

Engineered for ease of use, the MCP1612T-ADJI/MF comes in a compact 2mm x 3mm DFN-8 package, which is well-suited for space-constrained applications. Its high-efficiency and low-noise operation are complemented by the ability to operate with ceramic output capacitors, which are known for their small size and reliability.

Whether it's for powering microcontrollers, sensors, or wireless devices, the MCP1612T-ADJI/MF from Microchip Technology is a versatile and reliable choice for designers looking to optimize their power management solutions. With its robust feature set and compact design, it stands out as a prime candidate for a multitude of applications ranging from IoT devices to portable medical equipment.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3010 $69.9030
7+ $19.1187 $133.8309
10+ $18.5216 $185.2160
13+ $17.9244 $233.0172
17+ $17.3262 $294.5454
23+ $15.5348 $357.3004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess