EN
  • EN
  • DE

ZRT040GC1TA

Part No ZRT040GC1TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1% SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Shunt Voltage Reference IC Fixed 4.01V V ±1% SOT-223-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name ZRT040
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ZRT040GC1DKRINACTIVE, ZRT040GC1, ZRT040GC1DKR-ND, ZRT040GC1CT, ZRT040GC1CT-NDR, ZRT040GC1TR, ZRT040GC1TR-NDR, ZRT040GC1DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904337-ZRT040GC1TA
Ultra Librarian 3D Model Ultra Librarian ZRT040GC1TA CAD Model

Description

Introducing the ZRT040GC1TA - A Precision Voltage Reference from Diodes Incorporated

The ZRT040GC1TA is a cutting-edge, high-precision voltage reference component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device offers a stable and accurate reference voltage, which is crucial for various applications in the field of electronics, including data converters, power supplies, and portable instrumentation.

Key Features of the ZRT040GC1TA

  • High Accuracy: The ZRT040GC1TA provides a precise 4.096V output, which is essential for systems that require a stable voltage reference.
  • Low Temperature Coefficient: With its excellent temperature stability, this component ensures consistent performance over a wide range of operating temperatures.
  • Low Dropout Voltage: This feature allows the voltage reference to operate effectively even with a minimal difference between the input and output voltages, making it ideal for low-power applications.
  • Wide Operating Current Range: The device supports a broad range of operating currents, enhancing its versatility across different circuits and systems.
  • Small Package Size: The ZRT040GC1TA comes in a compact SOT23 package, making it suitable for space-constrained applications.

Applications

The ZRT040GC1TA is designed to meet the demands of a variety of applications, including:

  • Precision data systems
  • Battery-powered equipment
  • Data acquisition systems
  • Portable instrumentation
  • Analog-to-digital and digital-to-analog converters

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ZRT040GC1TA is no exception, built to provide consistent performance and long-term stability. With its robust design and precise output, this voltage reference is an excellent choice for designers looking to enhance the accuracy of their electronic systems.

Conclusion

Whether you're developing power-sensitive portable devices or precision measurement equipment, the ZRT040GC1TA from Diodes Incorporated offers the performance and reliability you need. By incorporating this high-precision voltage reference into your designs, you can achieve improved accuracy and stability, ensuring your products stand out in the competitive electronics market.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess