EN
  • EN
  • DE

LM4040B10IDBZT

Part No LM4040B10IDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 10V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 125μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054227-LM4040B10IDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040B10IDBZT CAD Model

Description

The LM4040B10IDBZT by Texas Instruments is a precision micropower shunt voltage reference. This high-quality component offers a fixed reverse breakdown voltage accuracy over a wide range of operating temperatures and currents. Designed for space-constrained and power-sensitive applications, it is an ideal solution for providing reference voltages in various electronic circuits.

Key Features

  • Reference Voltage: The device provides a precise 10V output, suitable for calibration, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs).
  • Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures high precision for demanding applications.
  • Temperature Coefficient: It has an excellent temperature coefficient, typically 20 ppm/°C, which ensures stable performance across a temperature range of -40°C to 85°C.
  • Low Current Consumption: The LM4040B10IDBZT operates with a very low dynamic impedance and a wide operating current range of 60µA to 15mA, making it suitable for battery-powered devices.
  • Package: It comes in a small, surface-mount SOT-23 package, making it ideal for space-constrained applications.
  • Applications: This device is versatile and can be used in various applications, including portable and battery-powered equipment, medical devices, control systems, and precision power supplies.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4040B10IDBZT is no exception. The device is rigorously tested to ensure reliability and consistent performance. It is also RoHS compliant, adhering to environmental standards for hazardous substances.

Ordering Information

The LM4040B10IDBZT is available for order in various quantities, catering to both small-scale projects and large-volume production needs. For detailed ordering and pricing information, please refer to the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6204 $52.4080
47+ $2.1501 $101.0547
73+ $2.0829 $152.0517
100+ $2.0157 $201.5700
129+ $1.9486 $251.3694
172+ $1.7470 $300.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess