EN
  • EN
  • DE

MCP16251T-I/MNY

Part No MCP16251T-I/MNY
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 100MA 8TDFN  /  Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 100mA (Switch) 8-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.82V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 5.5V
Current - Output 100mA (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number MCP16251
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP16251T-I/MNYTR,MCP16251T-I/MNY-ND,MCP16251T-I/MNYCT,MCP16251T-I/MNYDKR
Standard Package 3,300
Win Source Part Number 1022231-MCP16251T-I/MNY
Ultra Librarian 3D Model Ultra Librarian MCP16251T-I/MNY CAD Model

Description

Microchip Technology's MCP16251T-I/MNY: A High-Efficiency, Compact Boost Converter

The MCP16251T-I/MNY is a highly efficient, synchronous boost converter developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is designed to provide power management solutions for battery-powered applications where extended battery life is essential. It operates from an input voltage of 0.35V to 5.5V, making it ideal for products powered by single-cell alkaline, NiCd, NiMH, Li-Ion or Li-Polymer batteries, as well as energy harvesting applications.

One of the key features of the MCP16251T-I/MNY is its low quiescent current, which significantly reduces the amount of power drained from the battery when the device is in standby mode. This is crucial for prolonging the operational lifetime of battery-powered devices. The device also includes a True Output Disconnect feature that completely isolates the output from the input when the device is disabled, further conserving energy.

With a high efficiency of up to 96%, the MCP16251T-I/MNY boost converter minimizes the loss of power due to conversion, ensuring that the maximum amount of energy is available for the target application. Its integrated synchronous rectifier enhances efficiency, especially at lower output currents, compared to traditional boost converters that use diodes.

The compact size of the MCP16251T-I/MNY makes it an excellent choice for space-constrained applications. It is available in a small 6-pin SOT-23 package, which is suitable for portable devices where size and efficiency are critical considerations.

Additional features of the MCP16251T-I/MNY include overtemperature protection and an adjustable output voltage up to 5.5V, allowing designers to customize the output to match the specific needs of their application. This level of flexibility, combined with its high efficiency and low power consumption, makes the MCP16251T-I/MNY a versatile power management solution for a wide range of applications, from wireless sensors to portable medical devices and IoT products.

In summary, Microchip Technology's MCP16251T-I/MNY boost converter is an excellent choice for designers looking to maximize battery life without sacrificing performance in their low-power, portable applications.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0363 $50.9075
60+ $1.6708 $100.2480
93+ $1.6186 $150.5298
128+ $1.5664 $200.4992
166+ $1.5142 $251.3572
221+ $1.3575 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess