EN
  • EN
  • DE

MCP16311-E/MS

Part No MCP16311-E/MS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A SYNC 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.4V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 24V
Output Current 1A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1074748-MCP16311-E/MS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP16311-E/MS CAD Model

Description

Microchip Technology's MCP16311-E/MS: High-Efficiency, Compact DC-DC Converter

The MCP16311-E/MS is a highly integrated, compact, and efficient step-down DC-DC converter from Microchip Technology, designed to meet the needs of a wide range of electronic applications. This versatile component is capable of delivering up to 600 mA of continuous current at output voltages as low as 2V, making it an excellent choice for powering advanced microcontrollers, sensors, and other low-power devices in space-constrained environments.

Encased in a small 8-lead MSOP (Micro Small Outline Package), the MCP16311-E/MS offers a reduced footprint on printed circuit boards, which is crucial for modern portable and wearable technology, as well as for industrial and automotive applications where space is at a premium. Its high level of integration minimizes the need for external components, simplifying design and reducing overall system cost.

The MCP16311-E/MS operates over a wide input voltage range of 4.4V to 30V, accommodating various power supplies and battery configurations. This flexibility ensures that the device can adapt to multiple applications without the need for significant redesign. Its high efficiency, up to 96%, is achieved through an advanced PWM (Pulse Width Modulation) technique, which also helps to minimize power loss and heat generation.

Key features of the MCP16311-E/MS include an adjustable output voltage, which allows for precise regulation tailored to specific application requirements. It also incorporates a range of protective features, such as overtemperature protection, undervoltage lockout, and overcurrent limiting, enhancing the reliability and longevity of the end product. The device operates at a fixed frequency of 500 kHz, which provides an optimal balance between efficiency and component size, allowing for the use of small, low-cost inductors and capacitors.

In summary, the MCP16311-E/MS from Microchip Technology is a powerful, versatile, and space-efficient solution for modern electronic designs that require a compact, high-efficiency power converter. With its robust feature set and ease of integration, it represents an excellent choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1154 $52.9618
40+ $2.5563 $102.2520
61+ $2.4764 $151.0604
84+ $2.3965 $201.3060
108+ $2.3166 $250.1928
145+ $2.0770 $301.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess