EN
  • EN
  • DE

MCP16312T-E/MS

Part No MCP16312T-E/MS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 8MSOP  /  Buck Switching Regulator IC Positive Adjustable 2V 1 Output 1A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.4V
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 2V
Voltage - Output (Max) 24V
Current - Output 1A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP16312
Other Names MCP16312T-E/MSDKR,MCP16312T-E/MSTR,MCP16312T-E/MSCT,MCP16312T-E/MS
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249836-MCP16312T-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP16312T-E/MS CAD Model

Description

Microchip Technology's MCP16312T-E/MS: High-Voltage Buck-Boost Converter

The MCP16312T-E/MS is a compact, high-efficiency, fixed frequency, synchronous step-down DC-DC converter from Microchip Technology that operates from input voltages up to 36V. Designed for a variety of applications, this versatile component is housed in a space-saving 8-MSOP (EP) package, making it an ideal choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The MCP16312T-E/MS can handle input voltages from 4.4V to 36V, accommodating a broad spectrum of power sources.
  • High-Efficiency: With an efficiency rate that can reach up to 95%, this converter ensures minimal power loss during operation, making it suitable for power-sensitive applications.
  • Output Voltage: The device provides an adjustable output voltage range from 2.0V to 15V, allowing flexibility across different uses and requirements.
  • Output Current: It is capable of delivering up to 600mA of continuous output current, providing a reliable power supply for a range of components.
  • Thermal Protection: The built-in overtemperature protection safeguards the device from damage due to overheating.
  • Stable Operation: The MCP16312T-E/MS is stable with ceramic output capacitors, ensuring reliable performance and longevity.
  • Frequency Operation: The converter operates at a fixed 500 kHz frequency, which allows for a good balance between efficiency and component size.

Applications

The MCP16312T-E/MS is suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive and Industrial Systems
  • LED Lighting
  • Power Supply Modules
  • Battery-Powered Devices
  • Point of Load (POL) Conversions

With its robust design, the MCP16312T-E/MS converter is an excellent choice for designers looking for a high-voltage, high-efficiency power solution. Its versatility and reliability make it a valuable component in any power management system.

For detailed technical specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4471 $50.6485
85+ $1.1874 $100.9290
135+ $1.1503 $155.2905
180+ $1.1132 $200.3760
235+ $1.0761 $252.8835
315+ $0.9648 $303.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess