EN
  • EN
  • DE

LT3513EUHF#PBF

Part No LT3513EUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG 5-OUT FOR TFT-LCD 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, TFT LCD
Voltage - Input 4.5 V to 30 V
Number of Outputs 5
Output Voltage 0.8 V to 40 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 1059422-LT3513EUHF#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3513EUHF#PBF CAD Model

Description

Product Overview: LT3513EUHF#PBF by Linear Technology

The LT3513EUHF#PBF is a high-performance integrated circuit designed and manufactured by Linear Technology, a brand renowned for its precision and reliability in the electronics industry. This versatile component is a multi-feature power management solution, ideal for a wide range of applications that require efficient power distribution and regulation.

This IC is housed in a robust UHF package, ensuring durability and stability in various operating conditions. The LT3513EUHF#PBF boasts a wide input voltage range, making it suitable for applications that experience fluctuating power levels or that need to operate off standard battery chemistries. Its ability to handle a broad spectrum of input voltages provides designers with flexibility and the convenience of using a single component for multiple product designs.

Key features of the LT3513EUHF#PBF include its integrated triple output step-down switching regulator. This feature allows the device to provide three separate regulated voltages, which can be adjusted to meet the specific requirements of the application. The high switching frequency of the LT3513EUHF#PBF minimizes the size of external components, such as inductors and capacitors, leading to a compact power supply design with excellent power efficiency.

Additional functionalities include internal soft-start, thermal protection, and a power good flag, which enhances the overall safety and reliability of the system. The thermal protection feature safeguards the device against overheating, while the power good flag provides a real-time indication of the system's health and readiness, enabling more sophisticated power management schemes.

The LT3513EUHF#PBF is an ideal choice for designers looking for a high-quality power management IC that combines performance, versatility, and reliability. Its advanced features and robust package make it well-suited for applications in the automotive, industrial, telecommunications, and portable device sectors, among others.

With Linear Technology's reputation for engineering excellence, the LT3513EUHF#PBF is a product that offers both innovation and peace of mind, ensuring that power requirements are met with precision and consistency.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3254 $65.2778
16+ $7.6516 $122.4256
24+ $7.4126 $177.9024
33+ $7.1734 $236.7222
42+ $6.9343 $291.2406
56+ $6.2169 $348.1464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess