EN
  • EN
  • DE

MCP16323T-ADJE/NG

Part No MCP16323T-ADJE/NG
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name MCP16323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP16323T-ADJE/NGTR, MCP16323T-ADJE/NGDKR, MCP16323T-ADJE/NGCT, MCP16323TADJENG
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926594-MCP16323T-ADJE/NG
Ultra Librarian 3D Model Ultra Librarian MCP16323T-ADJE/NG CAD Model

Description

Microchip Technology MCP16323T-ADJE/NG - High-Voltage Buck-Boost Converter

The MCP16323T-ADJE/NG is a compact, high-efficiency, fixed frequency, synchronous step-down DC-DC converter from Microchip Technology that offers a versatile power management solution suitable for a wide range of applications. This integrated circuit is designed to deliver a continuous output current up to 3A with an input voltage range of 6V to 18V, making it an excellent choice for systems that require a stable and reliable power supply.

One of the key features of the MCP16323T-ADJE/NG is its adjustable output voltage range from 0.8V to 5V, which can be set with external resistors. This flexibility allows it to power a variety of loads, including microcontrollers, analog sensors, and communication modules. Additionally, the device's high efficiency is maintained across a wide load range, which is critical for battery-powered applications where extending battery life is a priority.

The MCP16323T-ADJE/NG incorporates a range of protective features to ensure the safety and reliability of the end application. These include under-voltage lockout (UVLO), over-temperature protection (OTP), over-current protection (OCP), and short-circuit protection (SCP). These integrated protections help to prevent damage to the device and the system in adverse conditions, enhancing system robustness.

With its compact size, the MCP16323T-ADJE/NG is available in a 16-pin QFN package, which is ideal for space-constrained applications. The device also supports a switching frequency of 500 kHz, which allows the use of small surface-mount inductors and capacitors, further reducing the overall footprint and bill of materials cost for the power supply design.

Engineers will appreciate the ease of use and performance of the MCP16323T-ADJE/NG in designing power-efficient solutions. Whether it's for industrial controls, automotive applications, or portable devices, this buck-boost converter from Microchip Technology stands out as a robust and versatile choice for managing power in a multitude of electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.1666 $54.1666
3+ $44.4444 $133.3332
4+ $43.0556 $172.2224
5+ $41.6667 $208.3335
7+ $40.2778 $281.9446
9+ $36.1111 $324.9999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 939 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess