EN
  • EN
  • DE

NCV6324CMTAAWTBG

Part No NCV6324CMTAAWTBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 8WDFNW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount, Wettable Flank
Package 8-WFDFN Exposed Pad
Case / Package 8-WDFNW (2x2)
Family Name NCV6324
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887138-NCV6324CMTAAWTBG
Ultra Librarian 3D Model Ultra Librarian NCV6324CMTAAWTBG CAD Model

Description

The NCV6324CMTAAWTBG is a high-performance voltage regulator designed by ON Semiconductor, catering to the stringent requirements of automotive and industrial applications. This advanced device is engineered to provide a stable and reliable power supply, ensuring optimal performance of electronic systems in challenging environments.

Key Features

  • High Accuracy: The voltage regulator offers exceptional output voltage accuracy, which is crucial for sensitive electronic components that require precise voltage levels to operate correctly.
  • Thermal Protection: With integrated thermal shutdown protection, the NCV6324CMTAAWTBG safeguards itself and the system from damage due to excessive heat, enhancing the product's reliability and lifespan.
  • Wide Input Voltage Range: Capable of handling a broad range of input voltages, this regulator is versatile and can adapt to various power supply conditions, making it suitable for a diverse set of applications.
  • Low Dropout: The low dropout feature ensures the regulator maintains its output voltage even when the input voltage is close to the output voltage, which is particularly beneficial during low battery conditions.
  • Power Saving Modes: It includes power-saving modes that reduce power consumption during idle states, contributing to the energy efficiency of the overall system.

Applications

The NCV6324CMTAAWTBG is ideal for automotive applications such as infotainment systems, advanced driver-assistance systems (ADAS), and body control modules. It is also well-suited for industrial applications that require a stable power supply under variable conditions, including factory automation and control systems.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV6324CMTAAWTBG is no exception. It is designed to meet the rigorous standards of the automotive industry, including AEC-Q100 qualification, which ensures performance under extreme conditions. The device also boasts a robust design that resists the wear and tear of daily operation, resulting in a reliable and long-lasting voltage regulator.

Product Specifications

The NCV6324CMTAAWTBG comes in a compact package and has been optimized for easy integration into a wide range of electronic systems. For detailed specifications, designers and engineers are advised to consult the datasheet and application notes provided by ON Semiconductor.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9895 $54.4225
125+ $0.8119 $101.4875
195+ $0.7865 $153.3675
265+ $0.7612 $201.7180
340+ $0.7358 $250.1720
455+ $0.6597 $300.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess