EN
  • EN
  • DE

XC6365C193MR

Part No XC6365C193MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414696-XC6365C193MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6365C193MR CAD Model

Description

The XC6365C193MR is a voltage detector manufactured by Torex Semiconductor Ltd. Voltage detectors are essential components in electronic circuits, designed to monitor the supply voltage and provide a reset signal when the voltage falls below a specified threshold. This functionality prevents erroneous operations and potential damage to sensitive components due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Used to reliably reset microcontrollers during power-up sequences or when the supply voltage drops below acceptable levels.
  • Power Management Systems: Integrates into power management circuits to monitor voltage stability and trigger protective measures.
  • Battery-Powered Devices: Detects low battery conditions to initiate power-saving modes or a safe shutdown.
  • Industrial Control Equipment: Protects sensitive electronic components within industrial control systems from voltage fluctuations.
  • Consumer Electronics: Ensures stable operation and prevents data corruption in consumer electronic devices during power disturbances.

Features

  • High-Accuracy Detection Voltage: Offers precise voltage monitoring, ensuring reliable reset signals.
  • Low Power Consumption: Minimizes current drain, making it ideal for battery-operated devices.
  • Small Package Size: Available in compact packages like SOT-23, suitable for space-constrained designs.
  • Built-in Hysteresis: Prevents chattering and ensures stable operation, particularly around the threshold voltage.
  • Open Drain Output: Provides flexibility in interfacing with various microcontroller and system architectures.
  • Wide Operating Voltage Range: Accommodates a broad range of input voltage levels.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption due to voltage drops.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable applications.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying design efforts.
  • Cost-Effective Solution: Offers reliable voltage detection at a competitive price point.
  • Compact Footprint: Saves valuable board space, allowing for smaller and more efficient product designs.

Additional Details

The XC6365C193MR typically has a detection voltage of 1.9V. The open-drain output requires an external pull-up resistor. The hysteresis characteristic enhances operational stability by preventing oscillations near the threshold voltage. Refer to the official Torex Semiconductor datasheet for detailed electrical specifications, timing diagrams, and recommended application circuits.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess