EN
  • EN
  • DE

MCP16361T-E/NMX

Part No MCP16361T-E/NMX
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC BUCK CONVERTER 48V 2MHZ / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Output Type Adjustable
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases -
Voltage - Supply (Vcc/Vdd) 4V ~ 48V
Frequency - Switching 2.2MHz
Duty Cycle (Max) 87%
Synchronous Rectifier No
Clock Sync No
Serial Interfaces -
Control Features Enable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VDFN (3x3)
Base Product Number MCP16361
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356083-MCP16361T-E/NMX
Ultra Librarian 3D Model Ultra Librarian MCP16361T-E/NMX CAD Model

Description

Microchip Technology's MCP16361T-E/NMX - High-Voltage Input Integrated Synchronous Buck Converter

The MCP16361T-E/NMX is a compact, high-efficiency, integrated synchronous step-down DC-DC converter from the renowned Microchip Technology. This device is designed to deliver a reliable and consistent performance for a wide array of applications, particularly those requiring a high input voltage range. With an input voltage capability of 4.4V to 50V, the MCP16361T-E/NMX is exceptionally versatile and can cater to systems that experience wide input voltage fluctuations.

This synchronous buck converter boasts an integrated high-side and low-side switch, which enables it to provide a continuous output current up to 3A. The output voltage is adjustable and can be set from 0.8V to VIN, making it suitable for powering various low-voltage electronics, including microcontrollers, FPGAs, and DSPs. The MCP16361T-E/NMX features a fixed switching frequency of 500 kHz, which strikes an optimal balance between efficiency and component size, allowing for the use of smaller, space-saving inductors and capacitors.

One of the key advantages of the MCP16361T-E/NMX is its high efficiency, which can reach up to 95%. This minimizes power loss and heat generation, thus reducing the need for additional heat sinking and allowing for more compact system designs. Additionally, the device incorporates a range of protection features such as over-temperature, over-current, and under-voltage lockout, ensuring the longevity and reliability of both the converter and the system it powers.

The MCP16361T-E/NMX is available in a 16-pin QFN package, offering a space-efficient solution without compromising on performance. Its thermal performance is further enhanced by the exposed pad on the package, which assists in heat dissipation. This product is ideal for use in industrial applications, automotive electronics, telecommunications, and power management solutions that demand high efficiency, robust performance, and a wide input voltage range.

Overall, the MCP16361T-E/NMX from Microchip Technology is a high-quality power management solution that combines flexibility, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0909 $52.5453
40+ $2.5361 $101.4440
62+ $2.4569 $152.3278
85+ $2.3776 $202.0960
109+ $2.2984 $250.5256
146+ $2.0606 $300.8476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,459 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess