EN
  • EN
  • DE

TC1301A-FDAVUA

Part No TC1301A-FDAVUA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.8V/3V/2.63V 8MSOP  /  Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.8V, 3V, 2.63V
Voltage Dropout (Max) 0.18V @ 300mA, 0.25V @ 150mA
Current - Output 300mA, 150mA
Current - Quiescent (Iq) 180 µA
PSRR 58dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number TC1301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TC1301A-FDAVUA-NDR
Standard Package 100
Win Source Part Number 1020711-TC1301A-FDAVUA
Ultra Librarian 3D Model Ultra Librarian TC1301A-FDAVUA CAD Model

Description

Microchip Technology TC1301A-FDAVUA

The TC1301A-FDAVUA is a high-performance, dual-output, mixed-signal integrated circuit from Microchip Technology, designed to provide a compact and efficient power management solution. This device combines a high-speed, high-current LDO (Low Drop-Out) regulator with a high-efficiency synchronous buck converter, making it an ideal choice for a wide range of applications, including portable devices, microcontroller-based systems, and industrial controls.

Key Features:

  • High-Efficiency Synchronous Buck Converter: The TC1301A-FDAVUA features a synchronous step-down converter that delivers up to 500 mA of continuous output current with excellent efficiency, reducing energy loss and heat generation.
  • High-Current LDO Regulator: Accompanying the buck converter is a high-performance LDO that provides up to 300 mA of output current, with a low dropout voltage that ensures stable operation even during low input voltage conditions.
  • Independent Enable Pins: Both the LDO and the buck converter come with separate enable pins, allowing flexible power sequencing and power-saving modes for increased battery life in portable applications.
  • Overcurrent and Thermal Protection: The device includes built-in safety features such as overcurrent protection and thermal shutdown, safeguarding your system from potential damage due to excessive power or overheating.
  • Small Footprint: The TC1301A-FDAVUA is available in a compact 10-pin MSOP package, which is ideal for space-constrained applications.

Applications:

With its dual-output configuration and robust feature set, the TC1301A-FDAVUA is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-operated devices
  • Microcontroller power supplies
  • Smart sensors and IoT devices
  • Industrial controls and automation systems

In summary, the TC1301A-FDAVUA from Microchip Technology is a versatile and reliable power management IC that offers a combination of efficiency, flexibility, and protection, making it an excellent choice for designers looking to optimize power usage in their electronic designs.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess