EN
  • EN
  • DE

MAX2750EUA

Part No MAX2750EUA
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC OSC VOLT CNTRL 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF IC VCO ISM 2.4GHz ~ 2.5GHz On-Chip Tank Circuit 8-uMAX-EP
Manufacturer Maxim Integrated
Series MAX2750
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
Family Name MAX275
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881398-MAX2750EUA
Ultra Librarian 3D Model Ultra Librarian MAX2750EUA CAD Model

Description

The MAX2750EUA from Maxim Integrated is a premier Voltage-Controlled Oscillator (VCO) designed specifically for high-performance, low-voltage wireless applications. This compact, integrated VCO operates at a frequency range of 2.4GHz to 2.5GHz, making it an ideal choice for Bluetooth, ISM, and WLAN applications.

Key Features

  • High Frequency Range: The device offers a frequency range of 2.4GHz to 2.5GHz, suitable for a variety of RF applications.
  • Low Phase Noise: With its low phase noise performance, the MAX2750EUA ensures a clean signal for reliable communication.
  • Integrated VCO and Buffer Amplifier: This feature simplifies the design and reduces the number of external components required.
  • Low Power Consumption: The device is optimized for low-power operations, making it suitable for battery-powered devices.
  • Small Package: Encased in a compact 8-pin µMAX package, the MAX2750EUA saves valuable board space.

Applications

  • Bluetooth Devices
  • Industrial, Scientific, and Medical (ISM) Band Applications
  • Wireless Local Area Networks (WLAN)
  • Other Wireless Communications Systems

Technical Specifications

The MAX2750EUA operates on a single +2.7V to +3.3V supply and features an integrated varactor and feedback capacitors. It has a typical phase noise performance of -116dBc/Hz at 100kHz offset and includes a second-harmonic filter to minimize the RF output spectrum's second-harmonic component. The device also offers an on-chip temperature-compensated bias network to ensure stability over temperature.

Design and Integration

With its integrated design, the MAX2750EUA streamlines the development process for RF engineers, offering a high level of integration to reduce design complexity and time-to-market. The device's compatibility with a wide range of external components allows for flexible design choices and easy integration into existing systems.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2750EUA is no exception. It is designed to meet the stringent requirements of wireless communication systems, ensuring long-term performance and dependability.

You May Also Be Interested in

MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess