EN
  • EN
  • DE

MCP16411-I/UN

Part No MCP16411-I/UN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC LOW PWR BOOST CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.82V
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 5.25V
Current - Output 600mA
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number MCP16411
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372251-MCP16411-I/UN
Ultra Librarian 3D Model Ultra Librarian MCP16411-I/UN CAD Model

Description

Microchip Technology's MCP16411-I/UN: A High-Efficiency, Compact Synchronous Step-Up DC-DC Converter

Microchip Technology's MCP16411-I/UN is a versatile and efficient synchronous step-up DC-DC converter designed for battery-powered and low-power applications. This compact, integrated circuit is engineered to provide a cost-effective solution for managing power supplies in a variety of electronic devices. With its high efficiency and low quiescent current, the MCP16411-I/UN is an ideal choice for extending battery life in portable electronics.

Key Features:

  • High Efficiency: The MCP16411-I/UN utilizes a synchronous rectification architecture that enables it to achieve high conversion efficiency, minimizing power losses and heat generation.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage range, allowing designers to tailor the voltage to meet the specific requirements of their application.
  • Low Quiescent Current: With its low quiescent current consumption, the MCP16411-I/UN helps in reducing standby power consumption, thereby prolonging battery life in portable devices.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for a variety of battery chemistries and configurations.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable operation under various conditions.
  • Small Form Factor: The MCP16411-I/UN comes in a compact package, making it an excellent choice for space-constrained applications.

Applications:

The MCP16411-I/UN is designed to be a versatile component in a wide array of applications. It is particularly well-suited for:

  • Portable electronics such as wearables and handheld devices
  • Wireless sensors and IoT devices
  • Battery-powered applications requiring long run times
  • Energy harvesting systems

With its combination of features, the MCP16411-I/UN from Microchip Technology provides designers with a reliable and efficient power management solution that can be easily integrated into a variety of low-power and portable applications. Whether you're developing the latest wearable technology or creating a power-efficient sensor node, the MCP16411-I/UN is engineered to help you achieve your design objectives with its performance, efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess