EN
  • EN
  • DE

MCP16414-I/UN

Part No MCP16414-I/UN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC LOW PWR BOOST CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.82V
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 5.25V
Current - Output 600mA
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number MCP16414
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372211-MCP16414-I/UN
Ultra Librarian 3D Model Ultra Librarian MCP16414-I/UN CAD Model

Description

Microchip Technology's MCP16414-I/UN: A High-Efficiency, Integrated Synchronous Boost Converter

The MCP16414-I/UN is a compact, high-performance integrated synchronous boost converter from Microchip Technology, designed for battery-powered applications where efficient power conversion is paramount. This device is engineered to provide a stable voltage supply from sources such as single-cell, multi-cell batteries, or other low-voltage inputs. The MCP16414-I/UN is an ideal solution for designers looking to extend battery life while maintaining a consistent power output in their applications.

With its wide input voltage range of 0.35V to 5.5V, the MCP16414-I/UN can operate with inputs from low-voltage sources and still maintain a high level of efficiency, thanks to its integrated synchronous rectifier. This feature minimizes the power loss during the conversion process, allowing the device to achieve up to 96% efficiency, which is crucial for prolonging battery life in portable devices.

The MCP16414-I/UN supports a selectable fixed or adjustable output voltage range of 2.0V to 5.5V, making it versatile for various applications. The output voltage can be precisely regulated to meet the requirements of the connected load, ensuring reliable and consistent operation of the end device. Additionally, the converter can deliver up to 350mA of continuous current, with peak inductor current limits programmable via an external resistor, providing flexibility in balancing efficiency and output power.

This boost converter also features a True Load Disconnect option which isolates the load from the power source when the device is disabled, preventing any unwanted battery drain. Furthermore, the Automatic Pulse Frequency Modulation (PFM) mode contributes to improved efficiency at light loads by reducing the switching frequency to conserve power.

Designed for ease of use, the MCP16414-I/UN comes in a space-saving 6-pin SOT-23 package, which makes it suitable for space-constrained applications. Its thermal protection and overcurrent protection features enhance the safety and reliability of the solution, ensuring stable operation under various conditions.

In conclusion, the MCP16414-I/UN from Microchip Technology is a versatile and efficient choice for designers seeking to enhance the performance and extend the battery life of their portable and wearable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess