EN
  • EN
  • DE

MCP1642B-50I/MC

Part No MCP1642B-50I/MC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 800MA 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features Boost Switching Regulator IC Positive Fixed 5V 1 Output 800mA 8-VFDFN Exposed Pad
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VFDFN Exposed Pad
Case / Package 8-DFN (2x3)
Family Name MCP1642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 150
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926595-MCP1642B-50I/MC
Ultra Librarian 3D Model Ultra Librarian MCP1642B-50I/MC CAD Model

Description

Microchip Technology's MCP1642B-50I/MC High-Efficiency, Synchronous Boost Converter

The MCP1642B-50I/MC from Microchip Technology is a compact, highly efficient synchronous boost converter that offers a fixed output voltage of 5.0V. This device is designed to provide a power-efficient solution for battery-powered applications, where extending battery life is of paramount importance. It operates from an input voltage range of 0.35V to 5.5V, making it suitable for products powered by single-cell alkaline, NiMH, NiCd, Li-Ion, or Li-Polymer batteries.

The MCP1642B-50I/MC is capable of delivering up to 500 mA of output current and features a true output disconnect while in shutdown mode, which prevents battery drain when the device is not in use. Its integrated synchronous rectifier enhances efficiency, which is particularly beneficial when stepping up from low voltage sources. The high switching frequency of 500 kHz allows for the use of small surface-mount inductors and capacitors, thus reducing the overall footprint and cost of the power supply design.

Due to its automatic PFM/PWM operation, the converter can maintain high efficiency across the entire load range. It also includes under-voltage lockout (UVLO), over-temperature protection, and over-current protection, ensuring reliable operation under various conditions. The MCP1642B-50I/MC comes in a 10-MSOP package, which is ideal for space-constrained applications.

This boost converter is perfect for applications such as wireless sensors, portable medical devices, GPS receivers, and any other low-power devices that require a higher voltage output. Designers can leverage the MCP1642B-50I/MC to create efficient, compact power supplies without compromising on performance or battery life.

Overall, the MCP1642B-50I/MC is a testament to Microchip Technology's commitment to providing innovative solutions that meet the growing demand for energy-efficient, high-performance integrated circuits in the electronics industry.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess