EN
  • EN
  • DE

SC2602L

Part No SC2602L
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Synchronous Voltage Mode Controller for Distributed Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1246926-SC2602L
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC2602L CAD Model

Description

The SC2602L is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. It's designed to provide a stable and regulated output voltage from a higher input voltage with minimal voltage drop, making it suitable for applications requiring efficient power management.

Applications:

  • Portable Devices: Powering microcontrollers, memory, and other components in battery-powered devices like smartphones, tablets, and wearable electronics.
  • Post-Regulation: Used as a post-regulator after a switching power supply to reduce ripple and noise, improving the output voltage quality.
  • Microcontroller Power: Providing a stable and regulated supply voltage for microcontrollers in embedded systems.
  • Sensor Power: Regulating the supply voltage for sensitive analog sensors to minimize noise and improve accuracy.
  • RF Applications: Used in RF circuits to provide a clean and stable power supply for sensitive RF components.

Features:

  • Low Dropout Voltage: Maintains regulation with a very small difference between input and output voltage, improving efficiency at low input voltages.
  • Low Quiescent Current: Low quiescent current minimizes power consumption in standby mode.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive load currents.
  • Thermal Overload Protection: Features thermal overload protection to prevent damage from overheating.
  • Stable with Ceramic Output Capacitors: Stable operation with low-ESR ceramic output capacitors, reducing component count and cost.
  • Adjustable Output Voltage: Some versions offer adjustable output voltage via external resistors.

Benefits:

  • High Efficiency: Low dropout voltage and low quiescent current improve overall efficiency, extending battery life in portable devices.
  • Stable Output: Provides a stable and regulated output voltage, ensuring reliable operation of powered components.
  • Reliable Operation: Overcurrent and thermal overload protection enhance reliability and prevent damage under fault conditions.
  • Simplified Design: Stable with ceramic capacitors, simplifying the design and reducing the cost of the power supply.
  • Reduced Noise: Can reduce noise and ripple when used as a post-regulator.

Additional Details:

The SC2602L requires input and output capacitors for stable operation. Key specifications include the input voltage range, output voltage, dropout voltage, quiescent current, and output current capability. Consult the datasheet for detailed electrical characteristics, application circuits, and PCB layout recommendations. Proper heatsinking may be required depending on the load current and input voltage. Package options typically include surface mount packages for automated assembly.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess