EN
  • EN
  • DE

NCP631GD2T

Part No NCP631GD2T
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 3.0 A Linear Voltage Regulator with Soft-Start
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 9V
Output Voltage 3.47V
Voltage Dropout (Maximum) 1.25V @ 3A
Output Current 3A
Operating Supply Current 1mA ~ 2mA
PSRR 76dB (1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package D2PAK-5
Win Source Part Number 1230456-NCP631GD2T
Manufacturer Homepage www.onsemi.com
Family Name NCP631
Introduction Date February 26, 2003
ECCN EAR99
Country of Origin Czech Republic, Malaysia
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP631GD2T CAD Model

Description

ON Semiconductor NCP631GD2T Voltage Regulator

The NCP631GD2T is a high-performance, low-dropout voltage regulator from ON Semiconductor, designed to deliver a stable and reliable power supply in a wide range of electronic applications. This component is ideal for systems where energy efficiency and thermal performance are critical.

Key Features:

  • Output Voltage: The NCP631GD2T provides a fixed output voltage, ensuring consistent performance for sensitive electronic circuits.
  • High Accuracy: This voltage regulator offers excellent load and line regulation, maintaining output accuracy even under varying conditions.
  • Low Dropout: The low dropout feature enables the regulator to continue providing a stable output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-powered devices.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device and the system from excessive temperature and potential thermal damage.
  • Current Limiting: The NCP631GD2T is equipped with current limit protection, preventing damage to the regulator and the load during overcurrent conditions.
  • Package: Housed in a small and surface-mountable package, this voltage regulator is designed for space-constrained applications.

Applications:

The NCP631GD2T is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones and tablets
  • Wireless communication systems
  • Power supply for microcontrollers and digital systems
  • Automotive applications requiring low voltage operation

Technical Specifications:

Before integrating the NCP631GD2T into your design, please review the detailed technical specifications available on the ON Semiconductor website or datasheet to ensure compatibility and optimal performance for your application.

In summary, the NCP631GD2T from ON Semiconductor is a robust and efficient solution for a wide range of power regulation needs. Its high accuracy, low dropout, and protective features make it an excellent choice for designers looking to enhance the reliability and efficiency of their electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3142 $58.4562
27+ $4.3613 $117.7551
42+ $4.2250 $177.4500
57+ $4.0887 $233.0559
74+ $3.9524 $292.4776
98+ $3.5435 $347.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess