EN
  • EN
  • DE

MIC23250-C4YMT-TR

Part No MIC23250-C4YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1V/1.2V 0.4A 10TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series HyperLight Load
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1V, 1.2V
Output Current 400mA
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-UFDFN, 10-TMLF
Manufacturer Package 10-TMLF (2x2)
Win Source Part Number 788504-MIC23250-C4YMT-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC23250-C4YMT-TR CAD Model

Description

Product Overview: MIC23250-C4YMT-TR from Microchip Technology

The MIC23250-C4YMT-TR from Microchip Technology is a high-efficiency, dual 400mA uCap buck (step-down) regulator that is an exemplary solution for portable applications. This compact and powerful component is specifically designed to meet the rigorous power demands of modern, battery-powered devices such as smartphones, tablets, and other handheld devices.

Key Features

  • High Efficiency: The MIC23250-C4YMT-TR can deliver up to 95% efficiency, which is ideal for extending battery life in portable devices.
  • Dual Channel: It features two independently controlled 400mA channels, allowing for versatile power management scenarios.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1V to 3.3V using external resistors, providing flexibility to match the voltage requirements of various loads.
  • Small Footprint: The device comes in a compact 2.5mm x 3mm Thin MLF® package, which is highly beneficial for space-constrained applications.
  • Low Dropout: It offers a low dropout voltage, which enhances its performance even when the input voltage is close to the output voltage.
  • HyperLight Load™ Mode: The regulator operates in HyperLight Load™ mode to maintain high efficiency at light loads, thus conserving power when full load capacity is not required.
  • Fast Transient Response: With its fast transient response, the MIC23250-C4YMT-TR can handle rapid changes in load, maintaining stable output voltage during dynamic load conditions.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing its reliability and longevity.

Applications

The MIC23250-C4YMT-TR is suitable for a wide range of applications, especially where power efficiency and space savings are critical. This includes:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless peripherals and accessories
  • GPS devices
  • Medical devices
  • Portable media players

With its robust feature set and design optimized for portable applications, the MIC23250-C4YMT-TR from Microchip Technology is an excellent choice for designers seeking a reliable and efficient power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess