EN
  • EN
  • DE
  • IT

MCP1700T-3002E/MB

Part No MCP1700T-3002E/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.25A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.35V @ 250mA
Output Current 250mA
Operating Supply Current 4μA
PSRR 44dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.178V @ 250mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 037184-MCP1700T-3002E/MB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MCP1700
Introduction Date September 22, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP1700T-3002E/MB CAD Model

Description

Microchip Technology's MCP1700T-3002E/MB Voltage Regulator

The MCP1700T-3002E/MB is a highly efficient, low-dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 3.0V with an input voltage range up to 6V. This regulator is an ideal choice for battery-powered devices due to its low quiescent current of only 1.6 µA, which helps to extend battery life in portable applications.

This device is capable of delivering an output current of up to 250 mA, making it suitable for a wide range of electronic devices, including microcontrollers, analog devices, and other digital logic that requires a stable power supply. The MCP1700T-3002E/MB comes in a compact SOT-23 package, which is highly valued for space-constrained applications.

Key Features:

  • Low Dropout Voltage: The MCP1700T-3002E/MB features a low dropout voltage of typically 178 mV at 250 mA, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Stable Output: With a fixed output voltage of 3.0V, this LDO provides a stable and reliable power source for sensitive electronics.
  • High Output Current: Capable of delivering up to 250 mA, this regulator can support a variety of loads.
  • Low Quiescent Current: The ultra-low quiescent current of 1.6 µA minimizes power consumption when the device is in standby mode, making it perfect for battery-operated applications.
  • Thermal Protection: The built-in overtemperature shutdown feature ensures the device operates within safe temperature limits.
  • Short-Circuit Protection: Integrated short-circuit protection safeguards the regulator and the downstream components from potential damage due to output short circuits.
  • Package: The device is available in a small SOT-23 package, ideal for space-limited applications.

Overall, the MCP1700T-3002E/MB from Microchip Technology is a reliable and efficient solution for applications requiring a high-performance voltage regulator with a low quiescent current. Its robust protection features and compact size make it an excellent choice for portable electronics, IoT devices, and other applications where power efficiency and space are critical considerations.

You May Also Be Interested in

Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0737
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5709 $51.3810
215+ $0.4684 $100.7060
335+ $0.4538 $152.0230
460+ $0.4391 $201.9860
590+ $0.4245 $250.4550
790+ $0.3806 $300.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess