EN
  • EN
  • DE

MCP1700T-3302E/TT

Part No MCP1700T-3302E/TT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.25A SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.35V @ 250mA
Output Current 250mA
Operating Supply Current 4μA
PSRR 44dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.178V @ 250mA
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023059-MCP1700T-3302E/TT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Automotive
Family Name MCP1700
Introduction Date September 22, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP1700T-3302E/TT CAD Model

Description

Microchip Technology's MCP1700T-3302E/TT Low Dropout Voltage Regulator

The MCP1700T-3302E/TT is a highly efficient, CMOS low-dropout voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact electronic component is engineered to deliver a stable and reliable power supply for various applications, especially those requiring low power consumption and space-saving designs.

Key Features

  • Output Voltage: This regulator offers a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic devices and microcontrollers in embedded systems.
  • Low Dropout: With a low dropout voltage of just 178mV at 250mA, the MCP1700T-3302E/TT ensures efficient operation even when the supply voltage is very close to the output voltage, making it perfect for battery-operated devices.
  • High Output Current: The device can deliver up to 250mA of output current, sufficient for a wide range of low-power applications.
  • Stable with Ceramic Output Capacitors: It is stable with ceramic output capacitors that offer smaller size and greater reliability over tantalum or aluminum electrolytic types.
  • Low Quiescent Current: The MCP1700T-3302E/TT features a low quiescent current of only 2.0 µA (typical), which helps in extending battery life in portable applications.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against damage from overheating.
  • Short-Circuit Protection: The regulator includes short-circuit protection, enhancing the safety and reliability of the applications it powers.
  • Standard Package: It is available in a small SOT-23 package, making it suitable for high-density PCB layouts.

Applications

The MCP1700T-3302E/TT is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Wireless communication devices
  • Wearable technology

With its combination of low dropout performance, high output current capability, and low quiescent current consumption, the MCP1700T-3302E/TT from Microchip Technology is an excellent choice for designers looking to optimize power efficiency and extend battery life in their compact electronic products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3226 $50.0030
380+ $0.2647 $100.5860
590+ $0.2564 $151.2760
810+ $0.2482 $201.0420
1,045+ $0.2399 $250.6955
1,395+ $0.2151 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess