EN
  • EN
  • DE

MCP1700T-3602E/TT

Part No MCP1700T-3602E/TT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.6V 250MA SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 250mA SOT-23-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MCP1700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1700T-3602E/TTTR, MCP1700T-3602E/TT-ND, MCP1700T-3602E/TTCT, MCP1700T-3602E/TTDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926601-MCP1700T-3602E/TT
Ultra Librarian 3D Model Ultra Librarian MCP1700T-3602E/TT CAD Model

Description

Microchip Technology's MCP1700T-3602E/TT Low Dropout Voltage Regulator

The MCP1700T-3602E/TT is a highly efficient, low-dropout (LDO) voltage regulator from the reputable manufacturer Microchip Technology. This compact electronic component is designed to provide a stable output voltage with a minimal input-to-output voltage differential, making it an ideal choice for battery-powered devices and applications with stringent power conservation requirements.

With a fixed output voltage of 3.6V, the MCP1700T-3602E/TT can deliver up to 250 mA of output current while maintaining a low dropout voltage of typically 178 mV at full load. This feature allows the device to operate efficiently even when the supply voltage is very close to the output voltage, thus extending battery life and enhancing overall system reliability.

The MCP1700T-3602E/TT comes in a small SOT-23 package, which is perfect for space-constrained applications. Despite its diminutive size, it offers excellent thermal performance and power dissipation, ensuring stable operation across a wide range of environmental conditions. The operating junction temperature range for this LDO is from -40°C to +125°C, providing robust performance for industrial and automotive applications.

One of the key attributes of this voltage regulator is its low quiescent current, typically just 1.6 µA, which significantly reduces power consumption when the device is in standby mode. This characteristic is particularly beneficial for portable devices, where prolonging battery life is critical.

Additional features of the MCP1700T-3602E/TT include short-circuit protection and thermal shutdown, which safeguard the device and the application against adverse conditions. Moreover, the regulator does not require a load capacitor for stability, which simplifies design and reduces the number of external components required.

In summary, the MCP1700T-3602E/TT from Microchip Technology is a reliable and efficient solution for applications requiring a stable voltage supply with minimal power loss. Its low dropout performance, combined with a suite of protective features, makes it a versatile choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3145 $52.5800
95+ $1.0786 $102.4670
145+ $1.0449 $151.5105
200+ $1.0112 $202.2400
260+ $0.9775 $254.1500
345+ $0.8764 $302.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,791 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess