EN
  • EN
  • DE

MCP1701AT-1802I/MB

Part No MCP1701AT-1802I/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.11A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.3V @ 20mA
Output Current 110mA
Operating Supply Current 4.5μA
Control Protection Features Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1074783-MCP1701AT-1802I/MB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP1701AT-1802I/MB CAD Model

Description

Microchip Technology's MCP1701AT-1802I/MB Voltage Regulator

The MCP1701AT-1802I/MB is a highly reliable, low-dropout voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is specifically engineered to deliver a stable and accurate output voltage with a minimal input-to-output voltage differential, making it an ideal choice for battery-operated devices where extended battery life is crucial.

This voltage regulator offers an output voltage of 1.8V, which is a common requirement for many low-power applications. The MCP1701AT-1802I/MB can deliver up to 250 mA of current, catering to a range of low-power devices such as microcontrollers, analog sensors, and other digital ICs. With its low dropout voltage, the device ensures efficient operation even when the supply voltage is very close to the output voltage, thus preserving battery life in portable applications.

The MCP1701AT-1802I/MB comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows designers to save precious board space without compromising on performance. The device also features thermal overload protection and short-circuit current limiting, providing a safeguard for both the voltage regulator and the system it powers.

With a quiescent current of just 1.6 µA, the MCP1701AT-1802I/MB is optimized for low-power consumption, contributing to the overall energy efficiency of the end application. This characteristic is particularly beneficial for portable and wearable devices where power conservation is paramount.

Furthermore, the MCP1701AT-1802I/MB is characterized for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. This makes it suitable for industrial applications where temperature extremes are common.

In summary, the MCP1701AT-1802I/MB from Microchip Technology is a versatile and efficient voltage regulator that offers low dropout, low quiescent current, and robust protection features. Its performance and small package make it an excellent choice for designers looking to optimize their power management solutions in compact, battery-powered devices.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to €0.5277
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to €0.0715
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to €0.1979
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to €0.5700
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to €0.1188
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to €0.8803
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €9.8524 €59.1143
13+ €8.0838 €105.0893
21+ €7.8314 €164.4592
28+ €7.5780 €212.1839
36+ €7.3257 €263.7249
48+ €6.5686 €315.2923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess