EN
  • EN
  • DE

MCP1702T-3302I/CB

Part No MCP1702T-3302I/CB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078166-MCP1702T-3302I/CB
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP1702T-3302I/CB CAD Model

Description

Microchip Technology's MCP1702T-3302I/CB Low-Dropout Voltage Regulator

The MCP1702T-3302I/CB is a high-performance, low-dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 3.3V with a maximum output current of 250 mA. This compact LDO is ideal for battery-powered devices, portable applications, and any system where power efficiency is critical.

With its low dropout voltage of only 178 mV at 250 mA, the MCP1702T-3302I/CB ensures efficient use of power, which is essential for extending battery life in portable devices. The device's quiescent current is also impressively low, typically 2 µA, which further contributes to the overall power conservation by minimizing the amount of current consumed when the device is in idle mode.

Key Features:

  • Output Voltage: Fixed 3.3V, suitable for a wide range of low-power electronics.
  • Output Current: Capable of delivering up to 250 mA, making it suitable for small to medium power needs.
  • Low Dropout Voltage: Only 178 mV at 250 mA, allowing for efficient operation close to the battery voltage.
  • Low Quiescent Current: Typically 2 µA, which is ideal for battery-powered applications.
  • Stable with Ceramic Output Capacitors: Requires only a 1 µF ceramic capacitor for stability, reducing the overall solution size and cost.
  • Thermal and Overcurrent Protection: Built-in safety features to prevent damage from overheating and excessive current draw.
  • Standard Package: Available in a 3-Pin SOT-23B package, suitable for space-constrained applications.

The MCP1702T-3302I/CB also offers excellent load and line regulation, ensuring a stable output voltage even with variations in input voltage and output load. This stability is crucial for sensitive electronic components that require a consistent power supply for optimal performance.

Overall, the MCP1702T-3302I/CB from Microchip Technology is a reliable and efficient solution for designers looking to optimize power usage in their applications. Its combination of low dropout, low quiescent current, and robust protection features make it an excellent choice for a wide range of applications, including but not limited to, portable devices, microcontroller power supplies, and analog circuits.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess