EN
  • EN
  • DE

MAX17690ATE+T

Part No MAX17690ATE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16TQFN / Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 60V
Frequency - Switching 50kHz ~ 250kHz
Duty Cycle (Max) 69%
Synchronous Rectifier No
Clock Sync No
Serial Interfaces -
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number MAX17690
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353317-MAX17690ATE+T
Ultra Librarian 3D Model Ultra Librarian MAX17690ATE+T CAD Model

Description

Maxim Integrated MAX17690ATE+T High-Efficiency, Isolated DC-DC Converter

The MAX17690ATE+T from Maxim Integrated is a cutting-edge, high-efficiency, isolated DC-DC converter that is designed to meet the rigorous demands of modern power supply applications. This compact and versatile component is perfect for a wide range of uses, including industrial, medical, and telecommunications equipment, where reliable and efficient power conversion is essential.

With an input voltage range of 4.5V to 42V, the MAX17690ATE+T offers designers the flexibility to work with various power sources, making it a practical choice for diverse applications. Its integrated 730V MOSFET ensures that it can handle high-voltage applications with ease, providing a robust solution for systems that require isolation between input and output.

The device operates over a wide temperature range, from -40°C to +125°C, ensuring reliable performance even in harsh environments. This makes the MAX17690ATE+T an ideal choice for industrial applications where temperature extremes are common. Additionally, it comes in a compact 16-pin TQFN package with an exposed pad, which aids in thermal management and saves valuable board space.

One of the key features of the MAX17690ATE+T is its no-opto driver design, which eliminates the need for optocouplers, commonly used in isolated power supplies. This not only simplifies the design but also enhances reliability and longevity by reducing the number of components that can fail over time.

The device also includes an array of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, which contribute to the safety and durability of the end application. Furthermore, the MAX17690ATE+T supports peak current-mode control, which provides fast transient response and eases loop compensation, thus simplifying the design process for engineers.

In summary, the Maxim Integrated MAX17690ATE+T is a robust and efficient solution for anyone looking to create a high-performance isolated DC-DC converter. Its combination of high-voltage capability, compact size, wide operating temperature range, and advanced features make it a top choice for designers seeking reliability and performance.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8199 $54.0995
12+ $8.8779 $106.5348
18+ $8.6005 $154.8090
25+ $8.3230 $208.0750
32+ $8.0456 $257.4592
42+ $7.2133 $302.9586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess