EN
  • EN
  • DE

MCP1702T-4202E/MB

Part No MCP1702T-4202E/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Low Iq 250mA LDO Vin 10V max Vout=4.2V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-89
Output Current 250 mA
Quiescent Current 2 µA
RoHS Non-Compliant
Win Source Part Number 1078167-MCP1702T-4202E/MB
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP1702T-4202E/MB CAD Model

Description

Microchip Technology MCP1702T-4202E/MB - Voltage Regulator

The MCP1702T-4202E/MB from Microchip Technology is a highly reliable, low-dropout voltage regulator designed to deliver a fixed output voltage of 4.2V with a maximum output current of 250 mA. This component is an excellent choice for battery-powered devices, due to its low quiescent current, which significantly extends battery life.

Encased in a compact SOT-89 package, the MCP1702T-4202E/MB is capable of handling a wide input voltage range from 2.7V to 13.2V, making it versatile for various applications. Its low dropout voltage of typically 178 mV at full load ensures efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial in battery-operated systems where maximizing the usage of the available voltage range is crucial.

One of the standout features of this LDO regulator is its impressive stability. It is stable with ceramic output capacitors that have a minimum value of 1.0 µF, providing flexibility in design choices for space-constrained applications. The device also includes short-circuit protection and thermal shutdown features, enhancing the safety and durability of the end product by preventing damage from over-current and over-temperature conditions.

The MCP1702T-4202E/MB is designed with a high level of precision, boasting an output voltage accuracy of ±0.4%. This precision ensures reliable performance in critical applications where consistent voltage levels are necessary. Additionally, the regulator has a very low quiescent current of 2 µA (typical), which is ideal for portable electronic devices where power conservation is paramount.

In summary, the MCP1702T-4202E/MB LDO voltage regulator from Microchip Technology is a highly efficient, precise, and reliable solution for a wide range of applications, including but not limited to consumer electronics, wearables, and IoT devices. Its robust feature set ensures that devices not only operate effectively but also maintain power efficiency for prolonged periods.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess