EN
  • EN
  • DE

MCP1703AT-3302E/CB

Part No MCP1703AT-3302E/CB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.25A SOT23A-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.725V @ 250mA
Output Current 250mA
Operating Supply Current 5μA
PSRR 35dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23A-3
Win Source Part Number 1074815-MCP1703AT-3302E/CB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1703AT-3302E/CB CAD Model

Description

Microchip Technology's MCP1703AT-3302E/CB Low Dropout Voltage Regulator

The MCP1703AT-3302E/CB is a highly reliable, low dropout voltage regulator (LDO) designed and manufactured by Microchip Technology. This electronic component is engineered to provide a stable and precise voltage supply, making it an ideal choice for sensitive applications that require a consistent power source. With an output voltage of 3.3V and a maximum output current of 250mA, this LDO is well-suited for low-power devices and portable electronics.

Key Features:

  • Output Voltage: This device offers a fixed output voltage of 3.3V, which is a common requirement for many microcontrollers and digital circuits.
  • Output Current: It can deliver up to 250mA of output current, catering to a wide array of low-power applications.
  • Low Dropout: The MCP1703AT-3302E/CB boasts a low dropout voltage, meaning it can maintain its output regulation with a minimal difference between the input and output voltages.
  • High Accuracy: Voltage regulation is precise, with a typical output voltage accuracy of ±0.4%, ensuring reliable performance for critical applications.
  • Low Quiescent Current: It features a low quiescent current of 2µA (typical), which is beneficial for battery-powered devices as it helps in extending battery life.
  • Thermal Overload Protection: The built-in thermal overload protection automatically shuts down the regulator to prevent damage from overheating.
  • Short-Circuit Protection: This LDO also includes short-circuit protection, offering additional safety for your electronic designs.
  • Package: The component comes in a small SOT-223 package, which is suitable for space-constrained applications.

The MCP1703AT-3302E/CB is an excellent choice for designers looking for a robust power management solution. It is commonly used in battery-powered devices, portable electronics, and other applications where power efficiency is paramount. With its combination of features, this LDO from Microchip Technology provides a reliable and efficient power supply, ensuring the smooth operation of your electronic projects.

Whether you are designing a new piece of consumer electronics or looking to improve the power efficiency of an existing device, the MCP1703AT-3302E/CB is a component that offers performance and reliability in a compact form factor.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4508 $51.8420
275+ $0.3699 $101.7225
420+ $0.3583 $150.4860
580+ $0.3468 $201.1440
750+ $0.3352 $251.4000
1,000+ $0.3005 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess