EN
  • EN
  • DE

MCP1722-5012H/Q8B

Part No MCP1722-5012H/Q8B
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC DUAL LDO 5.0V/12VOUT VDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 100mA 8-VDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 55V
Voltage - Output (Min/Fixed) 12V, 5V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.75V @ 50mA, 0.75V @ 100mA
Current - Output 50mA, 100mA
Current - Quiescent (Iq) 80 µA
PSRR 80dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VDFN (3x3)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353505-MCP1722-5012H/Q8B
Ultra Librarian 3D Model Ultra Librarian MCP1722-5012H/Q8B CAD Model

Description

Microchip Technology MCP1722-5012H/Q8B Overview

The MCP1722-5012H/Q8B is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 5V with an input voltage range from 2.7V to 6.0V. This component is capable of supplying an output current of up to 250 mA, making it suitable for a variety of applications ranging from battery-powered devices to embedded systems.

Key Features

  • Stable Output: The fixed 5V output provides a stable voltage for consistent performance.
  • High Efficiency: The low dropout voltage (LDO) feature ensures efficient use of power, which is crucial for extending battery life in portable applications.
  • Output Current: Capable of delivering up to 250 mA, it can power a wide range of devices and integrated circuits.
  • Wide Input Voltage Range: With an operational range of 2.7V to 6.0V, it accommodates various power sources and fluctuating input conditions.
  • Thermal Protection: Integrated thermal shutdown mechanism prevents damage from overheating, enhancing the regulator's reliability and longevity.
  • Short-Circuit Protection: Built-in current limit and short-circuit protection features safeguard the device and the connected load from potential damage due to excessive current.

Applications

The versatility of the MCP1722-5012H/Q8B makes it an ideal choice for a multitude of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Low-power handheld instruments
  • Embedded systems

Package and Quality

The device comes in a compact SOT-223 package, which not only saves space on the PCB but also allows for efficient heat dissipation. Microchip Technology's commitment to quality ensures that the MCP1722-5012H/Q8B meets the stringent requirements of industrial standards, providing a reliable solution for your voltage regulation needs.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess