EN
  • EN
  • DE
  • IT

MCP1754T-3302E/OT

Part No MCP1754T-3302E/OT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MCP1754
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1754T-3302E/OT-ND, MCP1754T-3302E/OTTR, MCP1754T-3302E/OTDKR, MCP1754T-3302E/OTCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884104-MCP1754T-3302E/OT
Ultra Librarian 3D Model Ultra Librarian MCP1754T-3302E/OT CAD Model

Description

Microchip MCP1754T-3302E/OT Voltage Regulator

The Microchip MCP1754T-3302E/OT is a high-performance, low-dropout voltage regulator designed for applications requiring up to 150 mA of output current. The device provides a fixed output voltage of 3.3V, which is a common requirement for a wide range of electronic devices, including microcontrollers, sensors, and RF circuits. This voltage regulator is part of Microchip's MCP1754 series, known for its low noise characteristics and low power consumption, making it an excellent choice for battery-powered and portable applications.

The MCP1754T-3302E/OT comes in a tiny 5-terminal SOT-23 package, which is ideal for space-constrained designs. Despite its small size, it offers thermal overload protection and short-circuit current limiting, ensuring reliable performance under adverse conditions. Additionally, the regulator has a low dropout voltage, which means it can maintain a stable output even when the input voltage is close to the output voltage, thus improving the efficiency of the overall system.

One of the key features of this regulator is its low quiescent current, typically only 68 µA, which helps to extend battery life in portable applications. The device also supports a wide input voltage range from 2.3V to 6.0V, providing flexibility in design and making it compatible with various power sources.

The MCP1754T-3302E/OT is designed to work in environments with temperature ranges from -40°C to +125°C, which means it can be used in industrial and automotive applications that require a robust temperature performance. Moreover, the regulator incorporates a power good (PG) output, which can be used to monitor the status of the output voltage, adding an extra layer of protection for sensitive electronics.

Overall, the Microchip MCP1754T-3302E/OT is a reliable and efficient solution for designers looking to optimize power management in their electronic systems. Its combination of low dropout voltage, low quiescent current, and robust protection features make it a versatile choice for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
Analog Devices Inc.
IC REG LINEAR 1.3V 2A 8LFCSP
Lowest to $12.4172
Analog Devices Inc.
IC REG LIN NEG ADJ 1.5A 14DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 14-DFN (4x3)
Need more? Email Us
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2714
Texas Instruments
IC REG LINEAR 1.2V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Lowest to $2.0544
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
Texas Instruments
IC REG LINEAR 4.5V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.4879
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2)
Lowest to $3.2596
Taiwan Semiconductor
3-TERMINAL 100MA FIXED 3,3V VOLT
Lowest to $0.4505

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8966 $53.7960
140+ $0.7357 $102.9980
215+ $0.7127 $153.2305
290+ $0.6897 $200.0130
375+ $0.6667 $250.0125
505+ $0.5978 $301.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess