EN
  • EN
  • DE

MCP1799-5002H/DB

Part No MCP1799-5002H/DB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG LINEAR 5V 80MA SOT223-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202279-MCP1799-5002H/DB
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Output Configuration Positive
Output Type Fixed
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 5V
Ultra Librarian 3D Model Ultra Librarian MCP1799-5002H/DB CAD Model

Description

Product Overview: MCP1799-5002H/DB from Microchip Technology

The MCP1799-5002H/DB is a robust, high-performance device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a part of Microchip's extensive range of power management integrated circuits, specifically tailored for applications requiring efficient power conversion and regulation.

Key Features

  • High Output Voltage Accuracy: This component ensures precise voltage regulation, which is critical for sensitive electronic applications, maintaining the integrity of the power supply.
  • Low Dropout Voltage: The MCP1799-5002H/DB operates with a very low dropout voltage, making it highly efficient and ideal for battery-operated devices where power conservation is paramount.
  • High Current Capability: With the ability to deliver up to 500 mA of output current, this regulator can support a wide range of loads, from simple low-power sensors to more demanding circuits.
  • Thermal Protection: The device includes thermal shutdown features that protect it from overheating, ensuring reliable performance and longevity.
  • Wide Operating Temperature Range: It is designed to function effectively across a broad temperature spectrum, making it suitable for industrial and automotive applications that may experience extreme conditions.

Applications

The MCP1799-5002H/DB is versatile and can be used in various applications, such as:

  • Automotive systems
  • Power supply modules
  • Battery-operated devices
  • Embedded systems
  • Microcontroller power supplies

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP1799-5002H/DB is no exception. This product is built to meet high standards, ensuring reliable performance in a wide array of devices and systems. With its combination of features and Microchip's reputation for reliability, the MCP1799-5002H/DB is an excellent choice for designers looking for a dependable power management solution.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Microchip Technology's official website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 100MA 30V LOW-DROPOUT
Need more? Email Us
Fairchild/ON Semiconductor
LOW CURRENT, VOLTAGE BOOST REGU / Linear Regulator Controller IC Output
Lowest to $10.0658
Linear Technology
TRIPLE BUCK REGULATOR WITH 1.2A / Linear Regulator Controller IC Output
Lowest to $26.9018
Fairchild/ON Semiconductor
FIXED/ADJUSTABLE POSITIVE LDO / Linear Regulator Controller IC Output
Need more? Email Us
ON Semiconductor
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $2.2303
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL SWITCHING REGULATOR CO / Linear Regulator Controller IC Output
Lowest to $9.2539
SANYO Semiconductor (U.S.A) Corporation
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.8408
Micrel
DUAL, HIGH PERFORMANCE 300MA MIC / Linear Regulator Controller IC Output
Lowest to $12.2915
ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.5024

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess