EN
  • EN
  • DE

MCP1804T-5002I/DB

Part No MCP1804T-5002I/DB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 150 mA, 28V LDO Regulator With Shutdown
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 28V
Output Voltage 5V
Voltage Dropout (Maximum) 1.3V @ 100mA
Output Current 150mA
Operating Supply Current 105μA ~ 125μA
PSRR 50dB (1kHz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Win Source Part Number 1220954-MCP1804T-5002I/DB
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP1804
Introduction Date September 03, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP1804T-5002I/DB CAD Model

Description

Microchip Technology MCP1804T-5002I/DB LDO Voltage Regulator

The MCP1804T-5002I/DB is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a fixed output voltage of 5V with a maximum output current of 150 mA. This efficient power management integrated circuit is ideal for battery-powered devices, microcontroller systems, and other applications where voltage regulation with low power consumption is crucial.

Key Features:

  • Output Voltage: Precisely regulated 5V output, suitable for consistent power supply needs.
  • High Current Capability: Capable of sourcing up to 150 mA of output current, making it versatile for various low-power applications.
  • Low Dropout Voltage: Offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Stable Operation: Requires only a 1.0 µF ceramic output capacitor for stability, simplifying design and reducing component count.
  • Wide Operating Temperature: Functionality is guaranteed over an industrial temperature range of -40°C to +85°C, catering to demanding environmental conditions.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the safety and reliability of the device in the event of output overload.
  • Thermal Overload Protection: Thermal overload protection prevents the regulator from overheating, ensuring long-term stability and performance.

Applications:

The MCP1804T-5002I/DB is a versatile component that can be used in a wide range of applications, including:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Automotive applications
  • Medical devices

Package and Quality:

This LDO voltage regulator is offered in a small SOT-223 package, making it an excellent choice for space-constrained applications. Furthermore, Microchip Technology's commitment to high-quality manufacturing ensures that the MCP1804T-5002I/DB delivers consistent performance and reliability.

With its combination of features, the MCP1804T-5002I/DB from Microchip Technology stands out as a robust and reliable choice for designers looking to incorporate a stable power supply into their electronic projects.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8644 $51.8640
145+ $0.7093 $102.8485
220+ $0.6871 $151.1620
305+ $0.6649 $202.7945
390+ $0.6428 $250.6920
525+ $0.5763 $302.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess