EN
  • EN
  • DE

MCP1810T-30I/J8A

Part No MCP1810T-30I/J8A
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 150MA 8VDFN  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VDFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.38V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 50 nA
Current - Supply (Max) 290 µA
PSRR 40dB (100Hz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-VDFN (2x2)
Base Product Number MCP1810
Other Names MCP1810T-30I/J8ACT,MCP1810T-30I/J8ATR,MCP1810T-30I/J8ADKR
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244972-MCP1810T-30I/J8A
Ultra Librarian 3D Model Ultra Librarian MCP1810T-30I/J8A CAD Model

Description

Product Overview: MCP1810T-30I/J8A by Microchip Technology

The MCP1810T-30I/J8A is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 3.0V with an input voltage range from 2.3V to 6.0V. This component is part of Microchip's MCP1810 series, known for its low quiescent current, making it an ideal choice for battery-powered applications where extending battery life is paramount.

Key Features

  • Output Voltage: Fixed 3.0V, which is suitable for a wide range of low-voltage electronics.
  • High Accuracy: Output voltage accuracy is ±0.4%, ensuring reliable and consistent performance for sensitive applications.
  • Low Quiescent Current: With just 250 nA of typical quiescent current, it minimizes power consumption when in standby mode.
  • Stable with Ceramic Output Capacitors: The device is stable with ceramic output capacitors that have low equivalent series resistance (ESR), providing a stable output for a variety of loads.
  • Short-Circuit Protection: Integrated short-circuit protection enhances the safety and durability of the component by preventing damage from output short conditions.
  • Thermal Overload Protection: The MCP1810T-30I/J8A includes thermal overload protection to safeguard the device from overheating.
  • Package: Available in a space-saving 3x3 mm TDFN-8 package, making it suitable for compact designs.

Applications

The MCP1810T-30I/J8A is versatile and can be used in various applications, including:

  • Portable electronic devices
  • Wearable technology
  • Internet of Things (IoT) devices
  • Battery-powered systems
  • Microcontroller power supply
  • Smart home devices

Why Choose MCP1810T-30I/J8A?

For designers looking for a reliable voltage regulator that offers high accuracy, low power consumption, and excellent thermal performance, the MCP1810T-30I/J8A from Microchip Technology is an excellent choice. Its compatibility with ceramic capacitors, small footprint, and integrated protection features make it a robust solution for a myriad of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess