EN
  • EN
  • DE

MCP1810T-33I/J8A

Part No MCP1810T-33I/J8A
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA 8VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VDFN (2x2)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Surface Mount
Package 8-VFDFN Exposed Pad
Case / Package 8-VDFN (2x2)
Family Name MCP1810
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1810T-33I/J8ATR, MCP1810T-33I/J8ACT, MCP1810T-33I/J8ADKR
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926614-MCP1810T-33I/J8A
Ultra Librarian 3D Model Ultra Librarian MCP1810T-33I/J8A CAD Model

Description

MCP1810T-33I/J8A - Low Dropout Voltage Regulator by Microchip Technology

The MCP1810T-33I/J8A is a high-performance, low dropout voltage regulator from the trusted and innovative manufacturer, Microchip Technology. This regulator is designed to deliver a stable and reliable 3.3V output voltage, making it an ideal power management solution for a wide array of electronic applications where energy efficiency and low power consumption are critical.

With an impressive low quiescent current of just 250 nA, the MCP1810T-33I/J8A is particularly suitable for battery-operated devices, enhancing the longevity of the application's battery life. Its ability to maintain regulation while consuming minimal power without sacrificing performance is a testament to Microchip's commitment to energy efficiency and innovation.

The device comes in a compact SOT-23 package, designated as "J8A", which is perfect for space-constrained applications. The small footprint of the package ensures that it can be easily integrated into a variety of designs without the need for significant PCB real estate, thus providing designers with greater flexibility in their layout considerations.

Key features of the MCP1810T-33I/J8A include:

  • Output Voltage: Fixed 3.3V
  • Output Current: Up to 150 mA
  • Low Quiescent Current: 250 nA, ideal for portable applications
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage
  • Stable with Ceramic Output Capacitors: Offers stability with low-cost, space-saving ceramic capacitors
  • Overcurrent and Overtemperature Protection: Provides built-in safety features to protect the device and the application
  • Wide Operating Temperature Range: -40°C to +125°C, suitable for industrial applications

This voltage regulator is an excellent choice for designers looking to implement a reliable power supply in their systems, whether it's for IoT devices, portable electronics, or any other application that demands low power consumption without compromising on performance. The MCP1810T-33I/J8A by Microchip Technology stands out for its efficiency, compactness, and robustness, offering a versatile solution for modern electronic designs.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0897 $54.4850
115+ $0.8942 $102.8330
175+ $0.8662 $151.5850
240+ $0.8383 $201.1920
310+ $0.8103 $251.1930
415+ $0.7265 $301.4975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess