Overview of MCP1826S-3302E/EB
The MCP1826S-3302E/EB is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 3.3V with an output current capability of up to 1A. This regulator offers excellent output voltage accuracy and low dropout voltage, making it ideal for battery-powered devices and applications requiring a stable voltage supply.
Key Features
- Output Voltage: Fixed 3.3V output to power a wide variety of applications.
- High Current Output: Capable of delivering up to 1A of continuous current.
- Low Dropout Voltage: Provides better efficiency and allows operation closer to the input voltage.
- Stable with Ceramic Output Capacitors: Works with low-cost, space-saving ceramic capacitors, reducing overall design cost and size.
- High Accuracy: Output voltage accuracy of ±0.5%, ensuring reliable power for sensitive electronics.
- Thermal Overload Protection: Built-in thermal shutdown feature protects the device from overheating.
- Short-Circuit Protection: Offers output short-circuit current limiting to safeguard the regulator and the load.
- Low Power Consumption: Ideal for battery-operated devices due to its low quiescent current.
Applications
The MCP1826S-3302E/EB is versatile and can be used in various applications, including:
- Portable Devices
- Microcontroller Power Supplies
- Wireless Communication Devices
- Networking Equipment
- Peripheral Power Supplies
Product Specifications
Parameter
Value
Output Voltage (V<sub>OUT)
3.3V
Output Current (I<sub>OUT)
1A
Dropout Voltage (V<sub>DO)
Typically 210mV @ 1A
Package
8-PDIP, 8-SOIC
With its robust feature set and high reliability, the MCP1826S-3302E/EB is an excellent choice for designers looking for a dependable voltage regulator for their power-sensitive applications.