EN
  • EN
  • DE
  • IT

MCP1827S-3302E/EB

Part No MCP1827S-3302E/EB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1.5A 3DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 220μA
PSRR 60dB (100Hz)
Control Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 3-DDPAK
Win Source Part Number 1074964-MCP1827S-3302E/EB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1827S-3302E/EB CAD Model

Description

Microchip Technology MCP1827S-3302E/EB Low Dropout Voltage Regulator

The MCP1827S-3302E/EB is a high-performance, 1.5A Low Dropout Voltage Regulator (LDO) from Microchip Technology, designed to provide a regulated output voltage with enhanced stability and efficiency. This LDO is ideal for applications requiring up to 1.5A of current with a dropout voltage as low as 210 mV at full load.

With an adjustable output voltage range from 0.8V to 5.0V, the MCP1827S-3302E/EB can cater to a wide array of requirements, making it suitable for diverse electronic circuits and products. Its fixed output version is set at 3.3V, which is a common voltage level for digital circuits, ensuring compatibility with standard microcontrollers, memory modules, and peripheral devices.

The MCP1827S-3302E/EB comes in a heat-dissipating DDPAK-3 package, which is essential for maintaining thermal stability and reliability during operation. This package type helps the device to operate efficiently even under high current loads, making it a perfect choice for power-sensitive applications.

Key features of the MCP1827S-3302E/EB include:

  • High Current Capability: Capable of delivering up to 1.5A of current.
  • Low Dropout Voltage: Ensures efficient operation with a minimal voltage difference between the input and output.
  • Stable Output: Provides a stable voltage output with low output voltage temperature coefficient, ensuring reliable operation across various temperatures.
  • Overcurrent Protection: Equipped with a built-in current limit feature to protect against excessive currents that could damage the regulator or the powered device.
  • Thermal Overload Protection: Incorporates thermal shutdown to prevent overheating and potential thermal damage.
  • Adjustable Output Voltage: Allows customization of the output voltage to match specific application needs.

This LDO is particularly useful in battery-powered devices, where power efficiency is critical. Its low quiescent current helps to extend battery life, and its fast transient response ensures stable performance during sudden changes in load. Whether it's for consumer electronics, automotive applications, or industrial systems, the MCP1827S-3302E/EB is a reliable choice for smooth and efficient voltage regulation.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR POS ADJ 1A 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Lowest to $1.5444
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
Texas Instruments
IC REG LINEAR 1.2V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Lowest to $2.0544
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1582 $56.8476
44+ $2.5913 $114.0172
67+ $2.5104 $168.1968
93+ $2.4294 $225.9342
120+ $2.3484 $281.8080
160+ $2.1055 $336.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess